The 60R300SXF is a silicon carbide (SiC) MOSFET from Littelfuse designed for high-efficiency power switching applications. This MOSFET utilizes SiC technology to offer superior performance compared to traditional silicon-based MOSFETs, especially in terms of switching speed, on-resistance, and thermal characteristics.
Applications
- Solar Inverters
- Electric Vehicle (EV) Chargers
- Uninterruptible Power Supplies (UPS)
- Power Factor Correction (PFC) Circuits
- High-Frequency Power Converters
Features
- Low On-Resistance (RDS(on))
- High Blocking Voltage
- Fast Switching Speed
- High Avalanche Ruggedness
- Low Gate Charge
- Operating Temperature: -55°C to +175°C
Benefits
- Increased efficiency in power conversion systems.
- Reduced system size and weight due to higher operating frequencies and simpler cooling requirements.
- Improved reliability and robustness.
- Lower switching losses due to fast switching speed and low gate charge.
- Enhanced thermal performance
Additional Details
The 60R300SXF boasts a blocking voltage of 650V and an on-resistance of 300 mΩ (typical). Its fast switching speed minimizes switching losses, leading to higher efficiency. The high avalanche ruggedness enhances the device's ability to withstand transient voltage spikes. The silicon carbide material enables it to operate at higher temperatures compared to silicon MOSFETs, which further improves its power handling capability and reliability. The device is designed to be used in demanding applications that require high efficiency and robust performance. This MOSFET also features a low gate charge, which further contributes to reducing switching losses and improving overall system efficiency.