EN
  • EN
  • DE

LVS404012-100M-N

Part No LVS404012-100M-N
Manufacturer Chilisin
Catalog OEM Parts (J - L)
Description LVS404012 10UH 900MA 20% Wwt
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 981551-LVS404012-100M-N
Categories OEM Parts(J-L)
Manufacturer Chilisin
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LVS404012-100M-N CAD Model

Description

The LVS404012-100M-N is a power inductor manufactured by Chilisin Electronics. It is designed for use in a wide range of power supply and filtering applications. This inductor features a shielded construction, which minimizes electromagnetic interference (EMI), and a compact 4.0 x 4.0 mm footprint. Its robust design makes it ideal for demanding environments.

Applications:

  • DC-DC Converters: Used as an energy storage element in DC-DC converters for voltage regulation.
  • Power Supplies: Employed in power supplies for filtering and smoothing output voltage.
  • LED Lighting: Utilized in LED drivers for energy storage and current limiting.
  • Portable Devices: Integrated into battery-powered devices for efficient power management.
  • Noise Filtering: Used for filtering high-frequency noise in electronic circuits.

Features:

  • Shielded Construction: Minimizes electromagnetic interference (EMI) for clean operation.
  • High Current Capacity: Handles high current levels without saturation.
  • Low DC Resistance (DCR): Minimizes power losses and improves efficiency.
  • Compact Size: Small 4.0 x 4.0 x 1.2 mm footprint saves board space.
  • Surface Mount Device (SMD): Suitable for automated assembly processes.
  • RoHS Compliant: Complies with Restriction of Hazardous Substances (RoHS) directive.
  • Inductance Value: 10µH inductance.

Benefits:

  • Reduced EMI: Shielded construction minimizes interference with other components.
  • High Efficiency: Low DCR improves power efficiency and reduces heat generation.
  • Space Saving: Compact size allows for use in space-constrained applications.
  • Reliable Performance: Robust design ensures reliable operation in demanding environments.
  • Easy Assembly: SMD package simplifies assembly and reduces manufacturing costs.
  • Environmentally Friendly: RoHS compliance ensures compliance with environmental regulations.

Additional Details:

The LVS404012-100M-N power inductor has an inductance of 10µH with a tolerance of ±20%. The saturation current is typically around 2.3A. The DC resistance is very low, typically around 50 mΩ. The operating temperature range is typically -40°C to +125°C, making it suitable for a wide range of applications. The self-resonant frequency (SRF) is high, which improves filtering performance at high frequencies. The core material is ferrite, which provides high permeability and low core losses. The inductor is packaged in tape and reel for automated assembly.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
ON Semiconductor
IC DISPL CTLR VERT DEFL TO220-7H / Video IC Package
Need more? Email Us
STMicroelectronics
Need more? Email Us
Linear Technology
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess