EN
  • EN
  • DE

KA1H0565RTU

Part No KA1H0565RTU
Manufacturer Fairchild/ON Semiconductor
Catalog OEM Parts (J - L)
Description Switch Products .
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package TO-220-4
Maximum Operating Temperature 85 °C
Max Power Dissipation 140 W
Max Supply Current 12 mA
Min Operating Temperature -25 °C
Number of Outputs 1
Number of Pins 4
Output Current 5 A
Resistance 1.76 Ω
RoHS Compliant
Win Source Part Number 1016761-KA1H0565RTU
Categories OEM Parts(J-L)
Manufacturer Fairchild/ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian KA1H0565RTU CAD Model

Description

Fairchild/ON Semiconductor 1016761-KA1H0565RTU is a TO-220-4 case / package with 4 pins and 1.76 Ω resistance.

  • Power Dissipation: 140 W
  • Supply Current: 12 mA
  • Output Current: 5 A
  • Mounting: SMD (SMT) mounting
  • Category: OEM Parts(J-L)
  • Popularity: low popularity in the market
  • Supply and Demand: shortage
  • RoHS: RoHS compliant
  • Maximum Operating Temperature: 85 °C
  • Minimum Operating Temperature: -25 °C

You May Also Be Interested in

Lumileds
Lowest to $2.6115
Samsung
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
Panasonic
Power Relay 24V 5A 2CO Tht
Lowest to $1.4157
Chilisin
Lowest to $0.0517
Leshan Radio
Lowest to $0.0382
STMicroelectronics
Need more? Email Us
ON Semiconductor
Lowest to $0.1379
Lite-On Inc.
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess