EN
  • EN
  • DE

R5323N020B-TR-FA

Part No R5323N020B-TR-FA
Manufacturer Ricoh
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 978150-R5323N020B-TR-FA
Categories OEM Parts(O-R)
Manufacturer Ricoh
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian R5323N020B-TR-FA CAD Model

Description

The R5323N020B-TR-FA is a Power Management IC (PMIC) manufactured by Ricoh. PMICs are integrated circuits that manage the power requirements of electronic devices. They typically include multiple voltage regulators, battery chargers, and other power management functions in a single chip. This particular PMIC is designed for efficient power delivery and control in various applications.

Applications:

  • Smartphones: Manages power distribution and battery charging in smartphones.
  • Tablets: Controls power supply and charging functions in tablet computers.
  • Portable Media Players: Regulates power for audio and video playback devices.
  • Digital Cameras: Manages power for image sensors, processors, and display screens.
  • Wearable Devices: Provides efficient power management for smartwatches and fitness trackers.

Features:

  • Multiple Voltage Regulators: Integrates multiple DC-DC converters and LDO regulators for various voltage rails.
  • Battery Charger: Includes a battery charger for Lithium-ion or Lithium-polymer batteries.
  • Power Path Management: Optimizes power flow between different components.
  • Overvoltage Protection: Protects the device from overvoltage conditions.
  • Overcurrent Protection: Prevents damage from excessive current draw.
  • Thermal Shutdown: Shuts down the device to prevent overheating.

Benefits:

  • Improved Power Efficiency: Optimizes power usage to extend battery life.
  • Reduced Component Count: Integrates multiple power management functions into a single chip.
  • Smaller Board Size: Enables compact designs for portable devices.
  • Enhanced System Protection: Provides protection against overvoltage, overcurrent, and overheating.
  • Simplified Design: Simplifies power supply design and reduces development time.

Additional Details:

Specific details about the number of regulators, output voltage levels, charging current, and protection features can be found in the product datasheet from Ricoh. Consult the datasheet for detailed electrical characteristics, application circuits, and layout recommendations. The datasheet will provide information on the input voltage range, output current capabilities of each regulator, and the charging algorithm used for the battery charger. Also, the datasheet will give example applications that should be carefully reviewed when designing your power supply circuitry. Always check the latest revision of the datasheet for the most up-to-date information. The PMIC's performance is heavily reliant on the PCB layout. Follow recommendations carefully to avoid issues related to voltage regulation and thermal dissipation.

You May Also Be Interested in

Phoenix Contact
Industrial analogue modem [Phoenix Contact] PSI-DATA/BASIC-MODEM/RS232 Industrial analogue modem 4046356098823
Need more? Email Us
ABB Embedded Power
OSS160T3 - Abb OSS160T3, (3) 1-P Term Shroud OS100J03
Need more? Email Us
Essentra Components
Need more? Email Us
Hammond Manufacturing
SHELF FIXED 36X17.4X3.47" BLACK / Metal, Steel Shelf, Fixed 36.000" L x 17.420" W x 3.470" H (914.40mm x 442.47mm x 88.14mm) Black
Need more? Email Us
Thomas & Betts
Ring Terminal 8AWG Copper Red 32mm Electro Tin
Lowest to $2.8325
TURCK
Need more? Email Us
Thomas & Betts
Need more? Email Us
L-com
Nema L6-20P to C15 Power Cord, 15A, 250V - 6ft
Need more? Email Us
Phoenix Contact
Retaining Bracket, 25MM Octal Pwr Relay;
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess