EN
  • EN
  • DE

HF140FF/005-2ZSTF(257)

Part No HF140FF/005-2ZSTF(257)
Manufacturer HongFa
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1062522-HF140FF/005-2ZSTF(257)
Categories OEM Parts(F-I)
Manufacturer HongFa
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HF140FF/005-2ZSTF(257) CAD Model

Description

The HF140FF/005-2ZSTF(257) is a miniature electromagnetic power relay manufactured by HongFa. This relay is designed for a wide range of applications requiring reliable switching performance in a compact package. The (257) likely refers to a specific packaging or production code.

Applications

  • Home Appliances: Used in controlling various functions within appliances such as washing machines, refrigerators, microwave ovens, and air conditioners.
  • Industrial Automation: Employed in industrial control systems for switching circuits and controlling motors, valves, and other equipment.
  • Power Supplies: Integrated into power supply units to switch between different voltage levels or to provide over-current protection.
  • HVAC Systems: Used in heating, ventilation, and air conditioning systems for controlling fans, compressors, and heating elements.
  • Lighting Control: Applied in lighting systems for switching lights on and off or for dimming control.

Features

  • Miniature Size: Compact design allows for high-density mounting on printed circuit boards (PCBs).
  • High Switching Capacity: Capable of handling relatively high current and voltage loads.
  • Low Coil Power Consumption: Requires minimal power to operate, contributing to energy efficiency.
  • High Insulation Resistance: Provides electrical isolation between the coil and the contacts, ensuring safety.
  • Long Electrical Life: Designed for a high number of switching operations, ensuring reliability over time.
  • Contact Form: 2Z configuration, indicating double pole double throw functionality.

Benefits

  • Reliable Performance: Ensures consistent and dependable switching in demanding applications.
  • Space Saving: Compact size allows for integration into space-constrained environments.
  • Energy Efficient: Low coil power consumption reduces overall energy usage.
  • Cost Effective: Provides a balance of performance and price, making it a suitable choice for various applications.
  • Versatile Application: Can be used in a wide range of industries and applications.

Additional Details

This relay operates with a 5VDC coil voltage (005). The 2ZSTF contact form indicates a double pole, double throw (DPDT) configuration. It's crucial to consult the HongFa datasheet for the HF140FF series to determine the exact electrical specifications, including contact ratings (current and voltage), coil resistance, operate and release times, and insulation characteristics. The datasheet will provide crucial information regarding safety standards compliance (e.g., UL, VDE, CQC) and environmental operating conditions.

You May Also Be Interested in

Samtec Inc.
CONN HDR 40POS 0.05 STACK SMD / 40 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
Fujitsu Electronics America, Inc.
Need more? Email Us
Advantech Corp
IDK-1110WP-50XGA1E Advantech - 10.1INCH 1280X800 500NIT Ips Lcd W/cof Gff
Need more? Email Us
Infineon Technologies
CONV SGL PHA SYNC BUCK 3.3-4.5V / iP1001 series DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us
Hubbell Wiring Device-Kellems
Hubbell Mod Face Plate, 6-PORT, Bk, Snap
Need more? Email Us
Hewlett Packard
Need more? Email Us
SMC Diode Solutions
Smc Cyl, Rnd Body
Need more? Email Us
Samtec Inc.
Receptacle, 2.54MM, Idc / Idt, 2WAY
Need more? Email Us
Samtec Inc.
CONN HDR 20POS 0.05 STACK SMD / 20 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess