Product Overview: AD8058ARMZ by Analog Devices Inc.
The AD8058ARMZ is a high-performance, dual voltage feedback amplifier designed by Analog Devices Inc., a leader in precision high-performance integrated circuits. This component is well-suited for applications requiring a combination of high speed, low noise, and low distortion, making it an ideal choice for a wide array of electronic systems.
With its impressive slew rate and bandwidth, the AD8058ARMZ can handle a broad spectrum of signals, from DC to high frequencies. This makes it an excellent choice for video electronics, filters, and high-speed signal processing. Moreover, its low power consumption and single-supply voltage range of 3 V to 12 V or dual supplies of ±1.5 V to ±6 V make it versatile for both battery-powered devices and conventional power supply configurations.
The amplifier comes in a compact MSOP (Mini Small Outline Package) form factor, designated by the "RMZ" suffix in the part number, which allows for efficient use of PCB space. This small footprint does not compromise performance, as the AD8058ARMZ delivers a fast settling time and a low distortion ratio, ensuring clear and accurate signal amplification.
Key features of the AD8058ARMZ include:
- Wide bandwidth: 325 MHz at a gain of +1
- High slew rate: 230 V/µs which is beneficial for fast signal transitions
- Low noise performance: Ensures signal integrity in sensitive applications
- Low distortion: Excellent for high-fidelity audio and video systems
- Input voltage range that extends below the negative rail
- Output voltage swing close to the rails, maximizing dynamic range
- Robust thermal performance: Operating temperature range from -40°C to +85°C
Whether it's for professional-grade audio equipment, medical instruments, or communication systems, the AD8058ARMZ is engineered to deliver precise and reliable signal amplification. Analog Devices Inc. backs this product with their reputation for quality and performance, ensuring that the AD8058ARMZ is a top choice for designers looking for a dual operational amplifier that doesn't compromise on speed or accuracy.
For detailed specifications, application notes, and design resources, engineers and product designers are encouraged to consult the datasheet and support documentation available from Analog Devices Inc.