Products specifications Report Issue?

Categories Circuit Protection
Estimated Pruduction Lead Time 34 Weeks
Features 500 mA 65 V AC 65 V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Box
Manufacturer Littelfuse Inc.
Series TE5® 398
Package Tape & Box (TB)
Operating Temperature Range -40°C ~ 85°C
Mounting Through Hole
Package Radial, Box
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.10.0040
Other Part Number -39805000000, 3980500000-ND, 3980500000
Quantity per package 1400
Popularity High
Supply and Demand Status Balance
Win Source Part Number 906717-39805000000
Ultra Librarian 3D Model Ultra Librarian 39805000000 CAD Model

Description

The Littelfuse Inc. Littelfuse Inc. It falls under the 'Circuit Protection' category and is manufactured by Littelfuse Inc.

  • Package: tape & box (TB) and radial box
  • Mounting Type: through hole
  • Operating Temperature Range: -40°C to 85°C
  • Features: 500mA 65V AC 65V DC fuse board mount (cartridge style excluded)
  • Estimated Production Lead Time: 34 weeks

You May Also Be Interested in

AEM Inc
THIN FILM FUSE, 65VDC, 1.25A
Need more? Email Us
ECAD model for T0603FF1250TM
Littelfuse Inc.
FUSE AUTO 50A 32VAC 32VDC
Need more? Email Us
ECAD model for JCAS050.X
Littelfuse Inc.
FUSE BRD MT 375MA 125VAC/VDC AXL
Need more? Email Us
ECAD model for 0251.375MAT1L
Bourns Inc.
FUSE BOARD MOUNT 2.5A 24VDC 0402
Need more? Email Us
ECAD model for SF-0402S250-2
AEM Inc
AIRMATRIX FUSE, 125VDC, 125VAC,
Lowest to $0.2684
ECAD model for AF2-4.00V125TM
Bel Fuse Inc.
FUSE CERM 500MA 250VAC 3AB 3AG
Need more? Email Us
ECAD model for 3AB 500-R
Eaton Bussmann
FUSE CERAMIC 1.5A 250VAC 3AB 3AG
Need more? Email Us
ECAD model for MDA-1-1/2-R
Bel Fuse Inc.
FUSE CERAMIC 15A 250VAC 3AB 3AG
Need more? Email Us
ECAD model for GSA 15-R
Littelfuse Inc.
FUSE AUTO 25A 32VAC/VDC BLADE
Need more? Email Us
ECAD model for 0ATO025.HXGLO

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.0214
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention