Products specifications Report Issue?

Manufacturer Littelfuse Inc.
Packaging Tape & Box (TB)
Fuse Type Board Mount (Cartridge Style Excluded)
Current Rating (Amps) 2A
Voltage Rating - AC 250V
Response Time Slow Blow
Manufacturer Package Radial, Box
Mounting Style Through Hole
Breaking Capacity at Rated Voltage 25A
Melting I2t 21
Approvals CQC, cULus, KC, PSE/JET, SEMKO, VDE
Temperature Range - Operating -40°C ~ 125°C
Dimension 0.335" L x 0.157" W x 0.315" H
DC Cold Resistance 0.0298 Ohms
Manufacturer Pack Quantity 1,400
MSL Level 1 (Unlimited)
Popularity High
Supply and Demand Status Sufficient
Win Source Part Number 800532-39212000000
Ultra Librarian 3D Model Ultra Librarian 39212000000 CAD Model

Description

The Littelfuse Inc. 800532-39212000000 is a slow blow board mount fuse with a voltage rating of 250V AC. This product is manufactured by Littelfuse Inc.

  • DC Cold Resistance: 0.0298 Ohms
  • Current Rating: 2A
  • Breaking Capacity: 25A @ Rated Voltage
  • Melting I2t: 21
  • Approvals: CQC, cULus, KC, PSE/JET, SEMKO, VDE
  • Package: Radial, Box
  • Popularity: High
  • Manufacturer Pack Quantity: 1,400
  • Supply and Demand Status: Sufficient
  • MSL Level: 1

You May Also Be Interested in

Littelfuse Inc.
FUSE CERM 20A 250VAC 125VDC 3AB / 314/324 Series Lead-free 3AB, Fast-acting Fuse
Lowest to $0.3115
ECAD model for 0314020.MXP
Littelfuse Inc.
FUSE AUTO 7.5A 32VDC BLADE MINI / MINI® BLADE FUSE RATED 32V
Lowest to $0.0678
ECAD model for 029707.5WXNV
Bourns Inc.
FUSE BOARD MNT 1.25A 32VDC 0603
Lowest to $0.1820
ECAD model for SF-0603S125-2
Schurter Inc.
FUSE GLASS 500MA 220VAC 125VDC
Need more? Email Us
ECAD model for 7030.3280
Littelfuse Inc.
FUSE GLASS 2.5A 250VAC 5X20MM
Lowest to $0.1241
ECAD model for 021802.5MXP
Littelfuse Inc.
FUSE BOARD MOUNT 5A 250VAC RAD / Radial Lead Fuses
Lowest to $0.0945
ECAD model for 39215000000
Littelfuse Inc.
FUSE BOARD MOUNT 6.3A 250VAC RAD / Radial Lead Fuses
Lowest to $0.2501
ECAD model for 39216300000
Littelfuse Inc.
FUSE BRD MNT 4A 125VAC/VDC AXIAL / Axial Lead & Cartridge Fuses PICO ll > Time-Lag > 471 Series
Lowest to $0.9741
ECAD model for 0471004.NRT1L
Littelfuse Inc.
FUSE BRD MNT 1.25A 250VAC RADIAL / Radial Lead Fuses
Lowest to $0.0690
ECAD model for 39211250000

Top Sellers

Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.4291
ECAD model for EC2-5NU
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.0306
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL-REEL

Pricing & Ordering

Quantity Unit Price Ext. Price
635+ $0.0789 $50.1015
1,550+ $0.0647 $100.2850
2,395+ $0.0627 $150.1665
3,295+ $0.0607 $200.0065
4,270+ $0.0586 $250.2220
5,705+ $0.0526 $300.0830
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 15,000 pieces
MOQ: 635 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention