Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr STMicroelectronics
Package Tape & Reel
Type Steering (Rail to Rail)
Unidirectional Channels 4
Voltage - Reverse Standoff (Typ) 5V (Max)
Voltage - Clamping (Max) @ Ipp 3.8V (Typ)
Current - Peak Pulse (10/1000µs) 3A (8/20µs)
Power Line Protection Yes
Applications USB
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case 10-XFDFN
Supplier Device Package 10-uQFN (1.9x1)
Base Product Number HSP054
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Names HSP054-4N10-ND,497-HSP054-4N10TR,497-HSP054-4N10CT,497-HSP054-4N10DKR
Standard Package 7,000
Win Source Part Number 979004-HSP054-4N10
Ultra Librarian 3D Model Ultra Librarian HSP054-4N10 CAD Model

Description

Product Overview: HSP054-4N10

The HSP054-4N10 is a state-of-the-art EMI filter designed by STMicroelectronics, tailored for high-speed data lines protection. This advanced component is specifically engineered to meet the stringent requirements of USB 3.1 Gen 1 and HDMI 2.0 interfaces, providing an optimal solution for applications that demand high signal integrity and robust EMI suppression.

Key Features

  • High Bandwidth: The HSP054-4N10 supports a bandwidth that is well-suited for high-speed protocols, ensuring minimal signal degradation and maintaining the integrity of data transmission.
  • Integrated Protection: This product integrates ESD protection to IEC61000-4-2 Level 4, safeguarding sensitive electronic components from electrostatic discharges and ensuring long-term reliability.
  • Low Capacitance: With its low line capacitance, the filter allows for high-speed data transfers without significant power loss, making it ideal for high-performance applications.
  • Compact Design: The HSP054-4N10 comes in a compact package, which is highly beneficial for space-constrained applications while providing excellent filtering capabilities.

Applications

The versatility of the HSP054-4N10 makes it suitable for a wide array of applications, including:

  • Consumer Electronics: Smartphones, Tablets, PCs, and TVs
  • Communication Systems: USB 3.1 Gen 1 and HDMI 2.0 interfaces
  • Industrial and Medical Equipment: Devices requiring high data rates and EMI filtering

Quality and Performance

STMicroelectronics is renowned for its commitment to quality and the HSP054-4N10 is no exception. It is designed to meet the high reliability standards expected in today's electronic devices. The integration of EMI filtering and ESD protection in a single component not only simplifies the design process but also enhances the performance and durability of the end product.

In summary, the HSP054-4N10 from STMicroelectronics represents a superior choice for designers looking to incorporate EMI filtering and ESD protection into their high-speed data line applications. Its combination of high bandwidth, low capacitance, and compact footprint makes it a highly effective solution for maintaining signal integrity and protecting against electrical disturbances.

You May Also Be Interested in

Alpha & Omega Semiconductor Inc.
TVS DIODE 4.7VWM 8.5VC 2DFN / 8.5V Clamp 190A (8/20µs) Ipp Tvs Diode Surface Mount 2-DFN (1.6x1)
Lowest to $0.0675
ECAD model for AOZ8310ADI-04
Panjit
SURFACE MOUNT TRANSIENT VOLTAGE / 25.2V Clamp 17A Ipp Tvs Diode Surface Mount SMA (DO-214AC)
Lowest to $0.1423
ECAD model for P4SMA18A_R1_00001
Yageo
SMAJ, DO-214AC, 9V, 15.4V, REEL / 15.4V Clamp 26A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Lowest to $0.0375
ECAD model for SMAJ9.0A/TR13
Yageo
SMAJ, DO-214AC, 48V, 77.4V, REEL / 77.4V Clamp 5.2A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Lowest to $0.0757
ECAD model for SMAJ48A/TR13
Bourns Inc.
TVS DIODE 14VWM 23.2VC SMC / 23.2V Clamp 129.4A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
Lowest to $0.4291
ECAD model for SMLJ14CA
Microchip Technology
TVS DIODE 150VWM 268VC DO202AA
Lowest to $73.9766
ECAD model for LC150
Nexperia USA Inc.
TVS DIODE 3.3VWM 13VC DSN1006-2 / 13V Clamp 70A (8/20µs) Ipp Tvs Diode Surface Mount DSN1006-2
Lowest to $0.0473
ECAD model for PTVS3V3Z1BSCYL
Yageo
TVS ESD, SOD-123S, 26V, 42.1V, R / 42.1V Clamp 4.8A Ipp Tvs Diode Surface Mount SOD-123S
Need more? Email Us
ECAD model for SJD12A26L01
Yageo
SMBJ, DO-214AA, 130V, 209V, REEL / 209V Clamp 2.9A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
Need more? Email Us
ECAD model for SMBJ130A/TR13

Top Sellers

Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.4291
ECAD model for EC2-5NU
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.0306
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL-REEL

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.4135 $56.5400
90+ $1.1598 $104.3820
135+ $1.1236 $151.6860
185+ $1.0873 $201.1505
240+ $1.0511 $252.2640
320+ $0.9424 $301.5680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 3,472 pieces
MOQ: 40 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention