Products specifications Report Issue?

Categories Circuit Protection
Estimated Pruduction Lead Time 29 Weeks
Features AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Can, Vertical
Manufacturer Littelfuse Inc.
Series TR5® 382
Package Cut Tape (CT), Tape & Box (TB)
Operating Temperature Range -40°C ~ 85°C
Mounting Through Hole
Package Radial, Can, Vertical
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.10.0040
Other Part Number F7813CT, 38218000000-ND, F7813TR-ND, -38218000000, 3821800000, F7813TB, F7813TR
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 906688-38218000000
Ultra Librarian 3D Model Ultra Librarian 38218000000 CAD Model

Description

The Littelfuse Inc. TR5® 382 is an electronic component used in various applications.

  • Device Type: fuse board mount
  • Mounting: through-hole mounting
  • Package: radial, can, and vertical
  • Packaging: cut tape and tape & box
  • Supply and Demand Status: balance
  • Quantity Per Package: 1000
  • Estimated Production Lead Time: 29 weeks
  • Application: circuit protection
  • Temperature Range: -40°C to 85°C

You May Also Be Interested in

Littelfuse Inc.
FUSE AUTO 20A 32VAC 32VDC BLADE
Need more? Email Us
ECAD model for 0MIN020.VPGLO
Schurter Inc.
FUSE CERM 800MA 500VAC 3AB 3AG
Need more? Email Us
ECAD model for 7022.0590
Eaton Bussmann
FUSE GLASS 500MA 750VAC 3AB 3AG
Lowest to $2.6255
ECAD model for BK1/TDC10-500-R
Littelfuse Inc.
FUSE BOARD MNT 6.3A 250VAC RAD
Lowest to $1.5337
ECAD model for 37016300430
Littelfuse Inc.
FUSE AUTO 30A 32VAC 32VDC BLADE
Need more? Email Us
ECAD model for 0MIN030.VPGLO
Littelfuse Inc.
216 Series, 5 x 20 mm, Fast-Acting Fuse | FUSE CERAMIC 200MA 250VAC 5X20MM
Lowest to $0.5347
ECAD model for 0216.200MXP
Eaton Bussmann
FUSE GLASS 5A 250VAC 5X20MM
Need more? Email Us
ECAD model for S500-5-R
Bel Fuse Inc.
FUSE GLASS 1A 350VAC 140VDC 2AG
Need more? Email Us
ECAD model for 2JQ 1-R
Littelfuse Inc.
FUSE AUTO 7.5A 32VDC BLADE MICRO
Need more? Email Us
ECAD model for 033707.5LXS

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL

Pricing & Ordering

Quantity Unit Price Ext. Price
235+ $0.2128 $50.0080
575+ $0.1746 $100.3950
890+ $0.1692 $150.5880
1,225+ $0.1637 $200.5325
1,580+ $0.1583 $250.1140
2,115+ $0.1419 $300.1185
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 6,000 pieces
MOQ: 235 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention