EN
  • EN
  • DE

ATSMARTCARD-XPRO

Part No ATSMARTCARD-XPRO
Manufacturer Microchip Technology
Catalog Development Boards, Kits, Programmers - Accessories
Description KIT EXTENSION XPLAINED PRO / Xplained Pro - Extension Board
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Accessories
Mfr Microchip Technology
Package Bulk
Accessory Type Extension Board
For Use With/Related Products Xplained Pro
Base Product Number ATSMARTCARD
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1342651-ATSMARTCARD-XPRO
Ultra Librarian 3D Model Ultra Librarian ATSMARTCARD-XPRO CAD Model

Description

The ATSMARTCARD-XPRO from Microchip Technology is a highly versatile and secure smart card extension board that is designed to be compatible with the Xplained Pro microcontroller evaluation platform. This extension board is an ideal choice for developers and engineers looking to integrate smart card functionality into their systems, or for those seeking to develop new applications that leverage smart card technology.

Featuring a dedicated smart card interface, the ATSMARTCARD-XPRO allows for seamless communication with both contact and contactless smart cards, making it suitable for a wide range of applications such as access control, banking, identification, and secure transactions. The extension board supports various communication protocols and voltage levels, ensuring compatibility with most smart card standards currently in use.

One of the key advantages of the ATSMARTCARD-XPRO is its ease of integration. The board connects directly to the Xplained Pro evaluation kits via an extension header, allowing for quick setup and immediate development start. This plug-and-play functionality accelerates the prototyping process and enables developers to focus on their application code rather than hardware compatibility issues.

The board is equipped with multiple security features that are essential for the development of secure systems. It includes hardware-based encryption and secure key storage, providing robust protection against unauthorized access and data tampering. With these features, the ATSMARTCARD-XPRO is an excellent choice for applications that require high levels of security and data integrity.

Microchip Technology provides comprehensive support for the ATSMARTCARD-XPRO, including detailed documentation, example code, and a dedicated support community. This ensures that users have all the resources they need to successfully integrate smart card technology into their projects and bring their innovative ideas to life.

In summary, the ATSMARTCARD-XPRO extension board is a powerful tool for any developer looking to harness the benefits of smart card technology. Its compatibility with the Xplained Pro platform, ease of use, and strong security features make it a valuable addition to any development project.

You May Also Be Interested in

Infineon Technologies
OUT OF SHAFT FOR 3D 2 GO
Need more? Email Us
Adafruit Industries LLC
SMT SOCKET HEADER KIT FOR FEATHE
Need more? Email Us
NXP / Nexperia
USB TAP DSC FOR HAWK HYBRID
Need more? Email Us
Silicon Labs
EVAL BOARD BIOMETRIC
Need more? Email Us
Microchip Technology
DSPIC33F AC INDUCTION MOTOR
Need more? Email Us
Texas Instruments
CABLE HYPERLINK .5M
Need more? Email Us
Microchip Technology
POWER SUPPLY FOR PICDEM MC LV
Need more? Email Us
SparkFun Electronics
RASPBERRY PI GPIO TALL HEADER
Need more? Email Us
366
Adafruit Industries LLC
XBEE HEADER SOCKET 2MM 10PIN 2PK
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess