Products specifications Report Issue?

Category Memory - Modules
Win Source Part Number 1450126-797259-091
Manufacturer HP
Ultra Librarian 3D Model Ultra Librarian 797259-091 CAD Model

Description

The HP 797259-091 is a high-capacity, ECC UDIMM memory module designed to meet the needs of servers and professional workstations requiring reliable, high-speed memory solutions. As part of the DDR4 2133 Module category, it features a configuration of 2Gx72, equating to a total of 16GB of ECC (Error-Correcting Code) memory, which is crucial for applications where data accuracy and system stability are of utmost importance. This module operates at a speed of 2133MHz (PC4-17000), offering improvements in bandwidth and efficiency over earlier memory generations. The inclusion of ECC technology allows the 797259-091 module to detect and correct internal data corruption, embodying HP's commitment to reliability and performance for critical computing environments. Designed to work seamlessly in compatible HP servers, this memory module ensures a boost in performance, enhancing the overall efficiency and productivity of the system.

You May Also Be Interested in

Micron Technology Inc.
PC133 16Mx72 ECC
Need more? Email Us
ECAD model for MT9LSDT1672AY-133G3
Kingston
SODIMM PC100 16Mx64
Need more? Email Us
ECAD model for KVR100X64SC3/128
ATP Electronics, Inc.
MODULE DDR3L SDRAM 2GB 204SODIMM
Need more? Email Us
ECAD model for AW56P64B8BKK0M
Micron Technology Inc.
DDR2-667 256Mx72 ECC Reg/RDIMM 2Rx4 (2GB)
Need more? Email Us
ECAD model for MT36HTF25672PZ667G1
Adata
DDR2-533 64Mx64 (512MB)
Need more? Email Us
ECAD model for A-DATA\2
SpecTek
DDR-333 128Mx64
Need more? Email Us
ECAD model for 516572_1GB_64Mx8_16C
Apacer
MODULE DDR3 SDRAM 2GB 204SODIMM
Need more? Email Us
ECAD model for 78.A2GCK.4010C
Elixir
DDR2-667 64Mx64 Pb-Free
Need more? Email Us
ECAD model for M2Y51H64TU88D6B-3C
Samsung
Rambus 256MB ECC 800MHz
Need more? Email Us
ECAD model for MR18R1628MN1-CK8

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention