Products specifications Report Issue?

Category Circuit Protection>Fuses
Mfr Littelfuse Inc.
Series TR5® 373
Package Cut Tape (CT)Tape & Box (TB)
Mounting Type Through Hole
Fuse Type Board Mount (Cartridge Style Excluded)
Current Rating (Amps) 4 A
Voltage Rating - AC 250 V
Response Time Fast Blow
Package / Case Radial, Can, Vertical
Breaking Capacity @ Rated Voltage 50A
Melting I2t 3.5
Approval Agency CSA, cULus
Temperature Range - Operating -40°C ~ 85°C
Color -
Size / Dimension 0.335" Dia x 0.315" H (8.50mm x 8.00mm)
DC Cold Resistance 0.01852 Ohms
Moisture Sensitivity Level (MSL) Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.10.0040
California Prop 65 Warning Information
Standard Package 1,000 pcs
Win Source Part Number 1380788-37314000000
Ultra Librarian 3D Model Ultra Librarian 37314000000 CAD Model

Description

The TR5® 373 series fuse is a reliable circuit protection component.

  • Win Source Part Number: 1380788-37314000000
  • Application: board mount
  • Voltage Rating: 250V AC
  • Response Time: fast blow
  • Breaking Capacity: 50A @ rated voltage
  • Size: 0.335" diameter and 0.315" height
  • Mounting Type: through-hole
  • Package/Case: radial, can, vertical
  • Temperature Range: -40°C to 85°C
  • DC Cold Resistance: 0.01852 Ohms
  • Manufacturer: Littelfuse Inc.
  • Approvals: CSA and cULus

You May Also Be Interested in

Bel Fuse Inc.
FUSE GLASS 1A 350VAC 140VDC 2AG
Need more? Email Us
ECAD model for 2JQ 1-R
Schurter Inc.
FUSE BRD MNT 1.6A 125VAC/VDC SMD
Need more? Email Us
ECAD model for 3404.0011.11
Littelfuse Inc.
FUSE BRD MNT 1.5A 125VAC/VDC AXL
Need more? Email Us
ECAD model for 025101.5HAT1L
Schurter Inc.
FUSE CERM 16A 250VAC 125VDC 5X20
Lowest to $0.5719
ECAD model for 0001.2716.11
Littelfuse Inc.
FUSE BOARD MNT 6.3A 250VAC RAD
Lowest to $1.5337
ECAD model for 37016300430
Littelfuse Inc.
216 Series, 5 x 20 mm, Fast-Acting Fuse | FUSE CERAMIC 200MA 250VAC 5X20MM
Lowest to $0.5347
ECAD model for 0216.200MXP
Littelfuse Inc.
FUSE BRD MNT 4A 125VAC/VDC AXIAL
Need more? Email Us
ECAD model for 0251004.HAT1L
Schurter Inc.
FUSE CERM 500MA 500VAC 3AB 3AG
Need more? Email Us
ECAD model for 7022.0570
Eaton Bussmann
FUSE GLASS 500MA 750VAC 3AB 3AG
Lowest to $2.6255
ECAD model for BK1/TDC10-500-R

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $6.0306
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $3.2749
ECAD model for TPS82130SILR
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $26.5344
ECAD model for ICM-42688-P
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.2367
ECAD model for BME280
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7060
ECAD model for FT232RL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention