EN
  • EN
  • DE

2410SFV1.00FM/125-2

Part No 2410SFV1.00FM/125-2
Manufacturer Littelfuse Inc.
Catalog Fuses
Description FUSE BOARD MNT 1A 250VAC 125VDC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Features 1 A 250 V AC 125 V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2410 (6125 Metric)
Manufacturer Littelfuse Inc.
Series 2410
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -55°C ~ 125°C
Mounting Surface Mount
Package 2410 (6125 Metric)
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.10.0040
Other Part Number 2410SFV1.00FM/125-2DKR, 2410SFV1.00FM/125DKR-ND, RF1940-000, 2410SFV1.00FM/125TR-ND, 2410SFV1.00FM/125-2CT, 2410SFV1.00FM/125-2TR, 2410SFV1.00FM/125CT-ND, 2410SFV1.00FM/125CT, 2410SFV1.00FM/125TR, 2410SFV1.00FM/125DKR
Quantity per package 2000
Popularity High
Supply and Demand Status Limited
Win Source Part Number 891617-2410SFV1.00FM/125-2
Ultra Librarian 3D Model Ultra Librarian 2410SFV1.00FM/125-2 CAD Model

Description

The 2410SFV1.00FM/125-2 is a surface mount fuse manufactured by Littelfuse. Fuses are essential safety components in electrical and electronic circuits, designed to protect against overcurrent conditions that can damage equipment or cause fire hazards. They operate by interrupting the circuit when the current exceeds a specified level.

Applications

  • Overcurrent protection in electronic circuits
  • Protection of power supplies
  • Safeguarding sensitive electronic components
  • Use in battery-powered devices
  • Circuit protection in industrial equipment

Features

  • Surface mount design for easy integration
  • Fast-acting fuse
  • Compact size
  • High inrush current withstand capability
  • Compliant with industry safety standards

Benefits

  • Provides reliable overcurrent protection
  • Minimizes damage to equipment from fault conditions
  • Easy to install in automated assembly processes
  • Suitable for space-constrained applications
  • Ensures compliance with safety regulations

Additional Details

The 2410SFV1.00FM/125-2 is a 1.00 Amp, fast-acting fuse, designed for surface mount technology (SMT). Its compact size makes it suitable for use in densely populated circuit boards. Fast-acting fuses are designed to quickly interrupt the circuit in response to an overcurrent condition, providing rapid protection for sensitive electronic components. The fuse is compliant with industry safety standards, ensuring its reliable performance and safe operation.

Littelfuse fuses are known for their quality and reliability, making them suitable for use in a wide range of applications, including power supplies, battery-powered devices, and industrial equipment. The high inrush current withstand capability of this fuse allows it to tolerate temporary surges in current without nuisance tripping. This feature is particularly important in applications where the circuit experiences high inrush currents during startup or operation. Its surface mount design facilitates easy integration into automated assembly processes, reducing manufacturing costs and improving production efficiency. The fuse is designed to provide dependable overcurrent protection, safeguarding electronic equipment and preventing potential fire hazards.

You May Also Be Interested in

Littelfuse Inc.
FUSE BOARD MNT 200MA 125VAC/VDC
Need more? Email Us
Bel Fuse Inc.
FUSE BOARD MNT 1.25A 32VAC 63VDC / 1.25 A 32 V AC 63 V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)
Need more? Email Us
Eaton Bussmann
FUSE GLASS 1A 250VAC 5X20MM
Need more? Email Us
Schurter Inc.
FUSE BRD MNT 2.5A 250VAC/VDC SMD
Need more? Email Us
Littelfuse Inc.
FUSE CARTRIDGE 3A 600VAC/300VDC / 3A 600 V AC 300 V DC Fuse Cartridge Holder
Lowest to $21.6667
Bel Fuse Inc.
FUSE BRD MNT 3A 125VAC/VDC AXIAL
Need more? Email Us
Littelfuse Inc.
FUSE BRD MNT 5A 32VAC 75VDC 1206
Lowest to $1.0884
Eaton Bussmann
FUSE GLASS 2A 250VAC 3AB 3AG / 2 A 250 V AC DC Fuse Cartridge, Glass Holder 3AB, 3AG, 1/4" x 1-1/4"
Need more? Email Us
Eaton Bussmann
FUSE BOARD MNT 3A 250VAC/450VDC / 3 A 250 V AC 450 V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Box
Lowest to $10.5260

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
290+ $0.1746 $50.6340
700+ $0.1433 $100.3100
1,085+ $0.1388 $150.5980
1,490+ $0.1344 $200.2560
1,925+ $0.1299 $250.0575
2,580+ $0.1164 $300.3120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 102,131 pieces
MOQ: 290 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess