EN
  • EN
  • DE

1KSMBJ43A

Part No 1KSMBJ43A
Manufacturer Littelfuse Inc.
Catalog TVS - Diodes
Description TVS DIODE 36.8VWM 59.3VC SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Littelfuse Inc.
Packaging Reel - TR
Status Obsolete(EOL)
Type Zener
Unidirectional Channels 1
STAND-OFF Voltage (Vwm) 36.8V
Minimum Breakdown Voltage 40.9V
Max Clamping Voltage 59.3V
Peak Pulse Current(Ippm) 16.8A
Power Dissipation - Pd 1000W (1kW)
Applications Automotive, Telecom
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package DO-214AA (SMBJ)
Win Source Part Number 1002032-1KSMBJ43A
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 1KSMBJ43A CAD Model

Description

The 1KSMBJ43A is a Transient Voltage Suppressor (TVS) diode from Littelfuse, designed to protect electronic circuits from voltage surges and transients. This diode is part of the 1KSMBJ series and is specifically designed for surface mounting. It effectively safeguards sensitive components from damage caused by ESD (Electrostatic Discharge), EFT (Electrical Fast Transients), and lightning-induced surges.

Applications:

  • Telecommunications Equipment: Protects sensitive telecom lines and equipment from lightning surges.
  • Industrial Automation Systems: Safeguards industrial control systems from voltage spikes and transients.
  • Automotive Electronics: Provides protection for automotive ECUs (Electronic Control Units) and other onboard electronics.
  • Consumer Electronics: Used in TVs, set-top boxes, and other consumer devices to protect against voltage surges.
  • Power Supplies: Protects power supply circuits from overvoltage conditions.

Features:

  • Surface Mount Package: SMB/DO-214AA package allows for easy and automated board assembly.
  • High Surge Capability: Designed to withstand high surge currents without degradation.
  • Fast Response Time: Quickly clamps transient voltages to protect downstream components.
  • Low Clamping Voltage: Limits the voltage across protected components, preventing damage.
  • Unidirectional Configuration: Protects against positive polarity transients.

Benefits:

  • Enhanced Reliability: Prevents damage to sensitive electronic components, improving overall system reliability.
  • Reduced Downtime: Minimizes equipment failures due to voltage transients, reducing downtime and maintenance costs.
  • Improved Safety: Protects users and equipment from hazardous overvoltage conditions.
  • Simplified Design: Easy to integrate into existing circuit designs.
  • Cost-Effective Solution: Provides robust protection at a reasonable cost.

Additional Details:

The 1KSMBJ43A has a stand-off voltage (Vrwm) of 43V. The clamping voltage at a specific test current is typically around 70.1V. The peak pulse power is rated at 600W for a 10/1000µs waveform. It meets industry standards such as IEC 61000-4-5 for surge immunity. Operating temperature range is typically -55°C to +150°C. The SMB package dimensions are standardized for easy integration into PCB layouts. The device is RoHS compliant, indicating it meets environmental standards for hazardous substance restrictions. The 'A' suffix typically indicates a ±5% tolerance on the standoff voltage. For protection against both positive and negative transients, a bidirectional TVS diode, such as the 1KSMBJ43CA, would be more appropriate.

You May Also Be Interested in

Semtech Corporation
TVS DIODE 30VWM 5-DFN
Lowest to $0.8441
Littelfuse Inc.
TVS DIODE 5VWM 8VC SOD882
Lowest to $0.1456
Texas Instruments
DUAL 3.2-PF, 24-V, 30-KV ESD PRO
Lowest to $0.2933
MICROSS/On Semiconductor
TVS DIODE 40VWM 64.5VC SMB
Lowest to $0.3784
Semtech Corporation
1-LINE 3.3V 6A(8/20US) ESD SLP06
Lowest to $0.1456
Nexperia USA Inc.
TREOS HIGH-SPEED PROTECTION
Lowest to $0.7331
Diodes Incorporated
TRANSIENT VOLTAGE SUPPRESSOR PP
Lowest to $0.6403
Nexperia USA Inc.
TVS DIODE 5VWM 5.5VC DFN2510D-10
Lowest to $0.2911
Littelfuse Inc.
TVS DIODE 18VWM 29.2VC SMTO-263
Lowest to $4.0747

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess