EN
  • EN
  • DE

1812L110/33MR-A

Part No 1812L110/33MR-A
Manufacturer Littelfuse Inc.
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 971262-1812L110/33MR-A
Categories OEM Parts(0-9)
Manufacturer Littelfuse Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 1812L110/33MR-A CAD Model

Description

The 1812L110/33MR-A is a surface mount resettable fuse (PPTC) manufactured by Littelfuse Inc. These devices are designed to protect electronic circuits from overcurrent conditions. Unlike traditional fuses that need to be replaced after tripping, resettable fuses automatically reset after the overcurrent condition is removed.

Applications

  • USB port protection
  • Power supply protection
  • General electronic circuit protection
  • Overcurrent protection for motors and actuators
  • Battery protection in portable devices

Features

  • Resettable functionality: Automatically resets after overcurrent condition is removed.
  • Surface mount package: Facilitates automated assembly and compact design.
  • Fast trip time: Quickly responds to overcurrent events, protecting sensitive components.
  • Low resistance: Minimizes power loss during normal operation.
  • Compact size: Saves valuable board space.

Benefits

  • Reduced downtime: Eliminates the need to replace fuses, minimizing downtime and maintenance costs.
  • Improved circuit protection: Provides reliable overcurrent protection, preventing damage to sensitive components.
  • Simplified assembly: The surface mount package is compatible with automated assembly equipment, reducing manufacturing costs.
  • Enhanced system reliability: Prevents damage from overcurrent events, improving overall system reliability.
  • Cost-effective solution: Reduces the cost of fuse replacement and minimizes downtime.

Technical Specifications

The 1812L110/33MR-A is characterized by a hold current (the maximum current the device can carry without tripping), a trip current (the current at which the device will trip), and a maximum voltage rating. The device is housed in a standard 1812 surface mount package. It is crucial to consult the official Littelfuse datasheet for the 1812L110/33MR-A for precise specifications, including hold current, trip current, maximum voltage, trip time, and operating temperature range. The datasheet also provides information on the device's resistance characteristics and derating curves.

In summary, the 1812L110/33MR-A from Littelfuse is a reliable and cost-effective resettable fuse ideal for protecting electronic circuits from overcurrent conditions. Its resettable functionality, fast trip time, and compact size make it a valuable component in modern electronic designs.

You May Also Be Interested in

Molex, LLC
Mini-Reel of 67503-1230 Mini B RA Rec Black SMT S
Need more? Email Us
Everlight Electronics Co Ltd
Lowest to $0.1487
TE Connectivity
CONN HEADER R/A 2POS 3.96MM / Connector Header Through Hole, Right Angle 2 position 0.156" (3.96mm)
Need more? Email Us
Siemens
Simatic Tdc Communication Module CP50M1 ; 6DD16610AD1
Need more? Email Us
Everlight Electronics Co Ltd
Low Power LEDs (none SSL)
Need more? Email Us
Sensata Technologies/Airpax
Bimetal Disc Thermostat Open on Rise Automotive 2-Pin(2+Tab) TO-220
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
TE Connectivity
SENSOR ROTARY 340DEG WIRE LEADS / Resistive Sensor Rotary Position Exposed Element - Rotary Wire Leads
Lowest to $909.0909
Texas Instruments
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
755+ $0.0664 $50.1320
1,610+ $0.0622 $100.1420
2,500+ $0.0600 $150.0000
3,595+ $0.0557 $200.2415
4,665+ $0.0536 $250.0440
5,830+ $0.0515 $300.2450
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 111,290 pieces
MOQ: 755 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess