1.5KE400A Transient Voltage Suppressor (TVS) Diode
The 1.5KE400A is a transient voltage suppressor (TVS) diode designed to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. Its robust construction ensures reliable performance in various applications.
- Applications:
- Power supply protection
- Industrial electronics
- Telecommunication equipment
- Automotive circuits
- Features and Benefits:
- Peak Pulse Power Dissipation: 1500W
- Breakdown Voltage: 400V
- Unidirectional polarity for specific protection
- Low incremental surge resistance
- Fast response time
- High reliability due to silicon avalanche technology
- Additional Details:
- Compliant with standard JED EC-22C
- Available in leaded package
- Operating temperature range: -55°C to +175°C