EN
  • EN
  • DE
  • IT

0491.315PAR

Part No 0491.315PAR
Manufacturer Littelfuse Inc.
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Littelfuse Inc.
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 814666-0491.315PAR
Ultra Librarian 3D Model Ultra Librarian 0491.315PAR CAD Model

Description

The 0491.315PAR is a time-delay fuse manufactured by Littelfuse. It is designed to protect circuits from sustained overloads, while allowing for brief inrush currents that occur during startup or operation. This fuse is suitable for a wide range of applications where momentary current surges are common, but prolonged overcurrents need to be interrupted to prevent damage.

Applications:

  • Power supplies with inrush current
  • Electric motors
  • Transformers
  • Battery chargers
  • Lighting circuits

Features:

  • Time-delay characteristic
  • Compact size
  • High interrupting rating
  • RoHS compliant
  • Through hole mounting

Benefits:

  • Provides protection against sustained overloads while avoiding nuisance tripping from transient current surges.
  • Saves space on the circuit board.
  • Offers reliable protection against high fault currents.
  • Complies with environmental regulations.
  • Easy to install in through-hole applications.

Additional Details:

The 0491.315PAR has a current rating of 0.315 Amps. The voltage rating is specific to this part and should be obtained from the Littelfuse datasheet. This is a through-hole fuse, meaning it is designed to be mounted through holes in the circuit board. The interrupting rating indicates the maximum fault current that the fuse can safely interrupt. The datasheet will provide detailed information on the fuse's time-current characteristics, temperature derating, and other relevant parameters. Proper selection of the fuse based on the application's voltage, current, and environmental conditions is critical for ensuring reliable operation. Ensure compliance with all applicable safety standards. The operating temperature range should be carefully considered. Proper mounting and soldering techniques should be used to ensure a reliable connection.

You May Also Be Interested in

Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us
Adafruit Industries LLC
USB POWER & DATA SIGNAL EXTENDER
Lowest to $96.5384
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
Littelfuse Inc.
RS-485 TO RS-232-C CONV W 120-VA / Converter, RS-232 to RS-422/485
Need more? Email Us
Phoenix Contact
Need more? Email Us
Littelfuse Inc.
RS-485 TO RS-232 CONV INDUSTRIAL / Converter, RS-232 to RS-422/485
Need more? Email Us
Advantech Corp
18" PCT.T/S PANEL WITH INTEL CEL
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
Phoenix Contact
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess