EN
  • EN
  • DE

0453010.MRL

Part No 0453010.MRL
Manufacturer Littelfuse Inc.
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 17+
Reference case 1808
Manufacturer Littelfuse Inc.
Manufacturer Homepage www.littelfuse.com
Win Source Part Number 750887-0453010.MRL
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 0453010.MRL CAD Model

Description

The 0453010.MRL is a surface mount resettable PTC (Positive Temperature Coefficient) fuse from Littelfuse Inc. These fuses are designed to protect electronic circuits from overcurrent conditions. They are particularly useful in applications where a self-resetting protection mechanism is needed, as opposed to traditional one-time fuses.

Applications

  • USB Port Protection: Protecting USB ports in computers, laptops, and peripherals from overcurrent faults.
  • HDMI Port Protection: Safeguarding HDMI ports in televisions, monitors, and other AV equipment.
  • Power Supply Protection: Providing overcurrent protection in low-voltage power supplies.
  • Game Consoles: Protecting sensitive electronic components within gaming devices.
  • Mobile Devices: Used in smartphones and tablets to protect battery charging circuits and other sensitive areas.

Features

  • Resettable: Automatically resets after the overcurrent condition is removed.
  • Surface Mount: Designed for automated assembly on printed circuit boards.
  • Compact Size: Small footprint suitable for dense electronic assemblies.
  • Low Resistance: Minimal impact on circuit performance under normal operating conditions.
  • Fast Trip Time: Quickly responds to overcurrent events to protect sensitive components.

Benefits

  • Reduced Downtime: Eliminates the need to replace blown fuses, minimizing downtime.
  • Enhanced Reliability: Provides robust overcurrent protection, increasing product reliability.
  • Lower Maintenance Costs: Reduces maintenance requirements compared to traditional fuses.
  • Improved Safety: Protects electronic circuits from damage due to overcurrent conditions.
  • Space Saving: Surface mount design allows for efficient use of PCB space.

Specifications

The 0453010.MRL typically has a hold current of 1A and a trip current in the range of 2A, depending on the specific characteristics and temperature. It is designed to operate within a specific voltage range, typically up to 30V. The exact specifications should be verified by consulting the Littelfuse datasheet for the 0453010.MRL part number. The device complies with industry safety standards and RoHS requirements.

You May Also Be Interested in

Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Lowest to $2.9184
Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613
Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us
Texas Instruments
1048576-WORD BY 4-BIT DYNAMIC RANDOM-ACCESS MEMORIES
Need more? Email Us
SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543
Texas Instruments
HEX INVERTING BUFFERS
Need more? Email Us
Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338
Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974
NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
275+ $0.2125 $58.4375
665+ $0.1744 $115.9760
1,030+ $0.1686 $173.6580
1,410+ $0.1640 $231.2400
1,825+ $0.1582 $288.7150
2,440+ $0.1421 $346.7240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 46,000 pieces
MOQ: 275 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess