EN
  • EN
  • DE

LTL-42M3NHKP

Part No LTL-42M3NHKP
Manufacturer LITE-ON Technology
Catalog LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs
Description LED CBI 3MM 3X1 GREEN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Tube
Product Status Active
Color Green (x 3)
Wavelength - Peak 565nm
Configuration 3 High
Current 120mA
Millicandela Rating 12.6mcd
Lens Type Diffused, Tinted
Lens Style Round with Domed Top
Lens Size 3mm, T-1
Voltage Rating 2.1V
Mounting Type -;5;9;7;10;8;3;4;2;1;1528;2007;2460;475;505;679;492;516;90;350;1080;600039;136;3147;1830;754;160;3528;67;1125;14;360;488;3818;10;1516;486;1597;1568;404;1497;28;818;0;823;16634;16635;34518;16636;34519;16637;16639;16640;16641;34521;34522;16642;34520;19097;16643;16644;16645;34536;16646;34534;16647;16648;10449;34533;34535;16649;16650;16651;34537;16652;34538;16653;34528;4169;16047;16670;16671;16672;14276;829;34526;16715;16676;16716;16717;16718;42114;16719;53613;16720;16721;16723;16677;16724;8039;34524;16725;5142;32902;16726;34527;5454;16727;16728;16729;16730;16678;16731;16732;34531;16733;34529;5143;16679;53614;16734;16681;1111;1112;44321;1114;45422;16682;16736;16738;55256;16739;16740;8254;4461;10946;75930;293;4701;26059;34507;34508;34509;34510;34511;53120;27998;38253;38254;34512;34514;34515;53121;53122;36601;36602;123052;53123;123050;53124;53125;34516;53126;53127;34517;53128;17473;53129;53130;53131;123053;123049;53132;53133;53134;53135;53136;53137;130143;130148;130147;53138;53139;53140;53141;53142;53143;53144;123051;53145;53146;53147;53148;53149;16959;16960;16961;16962;16963;56114;98505;16370;16994;16995;17006;17007;17009;17011;17019;17020;17021;16342;17025;17026;17050;17051;17027;17028;18057;17029;17030;17031;17032;17033;17034;18059;17035;17036;110568;17037;17038;17052;17053;17054;17013;17015;17017;17072;17055;17074;17076;17057;16992;17023;17024;18056;17080;17081;17184;17186;17276;17294;31691;31690;15434;119741;119742;57697;15079;65861;17476;16873;16874;16875;16876;16877;16878;53615;16879;16880;18162;18185;17477;34459;68642;68643;68641;68645;68639;68637;68393;65620;68633;68646;93199;93200;93201;93202;93203;93204;93205;93206;93207;93208;93209;93210;93211;93212;93213;93214;93215;6489;55514;55515;55516;55506;55513;55512;55509;101822;55510;55511;23134;59344;34513;53150;23045;15124;34540;34539;8;62;61;3;2;243;250;1;17;6;0;2;7;1;414;701988;702126;701987;121816;697337;697338;169626;203577;1;313282;313285;313286;313287;313288;313289;313291;313292;313294;807046;313295;313296;313297;313298;313299;313300;806806;313302;313303;313304;313322;313323;806804;313324;743625;313335;320441;320453;320454;320455;320456;320457;320458;320459;320460;320461;320462;320463;806805;320464;320465;320466;320467;320468;320469;320470;320471;320472;320473;320474;320475;320478;745210;320479;320480;320481;806493;320534;320539;320546;320548;745211;320568;320569;320570;320594;320597;351158;351186;351187;351188;351189;492696;351190;351191;351192;351193;351194;351195;351196;351197;351198;351199;351200;351201;351202;351203;351204;677976;492695;806915;351205;351206;351207;351208;351209;351210;351211;351212;351213;351214;351215;351216;351217;351218;351219;351220;351221;351222;351223;351224;351225;351226;351228;351230;351231;351232;351233;351234;351235;351236;351237;351238;351239;351240;351241;351242;351243;351244;351245;351246;351247;351248;351249;351250;351251;351252;806803;351253;351254;351255;351256;351257;351259;351260;351262;351263;351265;351266;351267;351268;351269;351270;351271;351272;807045;351273;351274;351276;351277;351278;806494;351279;351280;351281;351282;351283;351284;351285;351286;351288;351289;351290;351291;351292;351293;351294;351295;351296;490058;351305;351525;492691;351527;351528;351376;351396;351412;351415;351416;351417;351418;351419;351420;351421;351422;351423;351424;351426;351427;351428;351429;351431;351432;351433;351434;351435;351436;351437;351438;351439;351440;351441;351442;351443;351445;351462;351457;351470;351475;351476;351477;351478;351480;351481;351482;351483;351484;351485;351486;351487;351488;351489;351490;351491;351492;351493;351495;351496;351497;351498;351499;351500;351501;351502;351503;382354;382358;382359;382360;382361;382362;382363;382364;382365;382366;382367;382368;3823
Ultra Librarian 3D Model Ultra Librarian LTL-42M3NHKP CAD Model

Description

NULL

You May Also Be Interested in

Broadcom Limited
LED Uni-Color Green 565nm 2-Pin T-1 Bag / LED 3MM GAP DIFF GRN RA HOUSING
Lowest to $0.4066
Dialight
LED PRISM 3MM RT ANG GREEN SMT
Need more? Email Us
Dialight
LED PRISM 2MM RT ANG YELLOW SMT
Need more? Email Us
Dialight
LED 3HI 3MM RED/YEL/GRN PC MNT
Need more? Email Us
Broadcom Limited
LED 3MM GAP DIFF RED RA HOUSING
Lowest to $0.1617
Broadcom Limited
LED LT BAR 8.89X19.05MM SGL GRN
Lowest to $4.9850
Broadcom Limited
LED LT BAR 8.89X3.81MM SGL GREEN
Lowest to $3.5646
Broadcom Limited
LIGHT BAR 0.4X0.195" YELLOW
Lowest to $1.5042
Broadcom Limited
LED LT BAR 8.89X3.81MM QUAD GRN
Lowest to $3.1289

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess