Products specifications Report Issue?

Categories Optoelectronics
Manufacturer Broadcom Limited
Packaging Tube/Rail
Status Active
Color Green
Wavelength - Peak 565nm
Configuration Bar - Single, SIP
Current 30mA
Millicandela Rating 25mcd
Lens Style/Size Rectangle with Flat Top, 8.89mm x 3.81mm
Voltage Rating 2.2V
Mounting Through Hole
Win Source Part Number 016984-HLMP-2500
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Consumer Electronics
Quantity per package 320
Ultra Librarian 3D Model Ultra Librarian HLMP-2500 CAD Model

Description

The HLMP-2500 from Broadcom Limited is a green LED with a voltage rating of 2.2V and a millicandela rating of 25mcd.

  • Lens Style/Size: Rectangle lens with a flat top of 8.89mm x 3.81mm
  • Wavelength Peak: 565nm
  • Mounting: Through hole
  • Configuration: bar-single SIP
  • Package: 320

You May Also Be Interested in

Broadcom Limited
LIGHT BAR 0.4X0.4" ALGAAS SQUARE
Need more? Email Us
ECAD model for HLCP-C100#S02
Broadcom Limited
LED Uni-Color Green 565nm 2-Pin T-1 Bag / LED 3MM GAP DIFF GRN RA HOUSING
Lowest to €0.8673
ECAD model for HLMP-1503-C00A2
Broadcom Limited
LED DOME 5V 565NM GN DIFF RA AXL
Need more? Email Us
ECAD model for HLMP-6820-F0010
Broadcom Limited
LED LT BAR 8.89X19.05MM SGL GRN
Lowest to €5.0701
ECAD model for HLMP-2885-FG000
Broadcom Limited
LED ARRAY BAR GRAPH 10 ELEMENT
Need more? Email Us
ECAD model for HDSP-4850-HI000
Broadcom Limited
LED LT BAR 8.89X8.89MM SGL YLW
Lowest to €3.8190
ECAD model for HLMP-2755
Broadcom Limited
LED Light Bars | LED LT BAR 8.89X3.81MM SGL RED
Lowest to €2.3986
ECAD model for HLCP-A100
Broadcom Limited
LED LT BAR 8.89X8.89MM HER/GRN
Lowest to €15.3034
ECAD model for HLMP-2965
Broadcom Limited
LED Light Bar Uni-Color Green 565nm 8-Pin PDIP / LED LT BAR 8.89X8.89MM SGL GREEN
Lowest to €3.7649
ECAD model for HLMP-2855

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.5481
ECAD model for FT232RL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.2367
ECAD model for BME280
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ €4.1040 €49.2477
27+ €3.3674 €90.9202
42+ €3.2622 €137.0110
58+ €3.1569 €183.1013
75+ €3.0517 €228.8753
100+ €2.7360 €273.6014
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 960 pieces
MOQ: 12 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention