EN
  • EN
  • DE

ASDL-4561-C22

Part No ASDL-4561-C22
Manufacturer LITE-ON Technology
Catalog LED Emitters - Infrared, UV, Visible
Description EMITTER IR 870NM 60MA 603
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Package Tape & Reel (TR)
Product Status Obsolete
Type Infrared (IR)
Current - DC Forward (If) (Max) 60mA
Radiant Intensity (Ie) Min @ If 1.64mW/sr @ 50mA
Wavelength 870nm
Voltage - Forward (Vf) (Typ) 1.3V
Viewing Angle 150°
Orientation Top View
Operating Temperature -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 0603 (1608 Metric)
Ultra Librarian 3D Model Ultra Librarian ASDL-4561-C22 CAD Model

Description

NULL

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
Single Color LEDs OSLON BLK IR LIGHTSOURCE
Lowest to $1.6988
ams
EMITTER IR 860NM 100MA SMD
Lowest to $2.2285
Rohm Semiconductor
GAAS INFRARED LIGHT EMITTING DIO
Lowest to $0.6818
Wurth Electronics Inc
WL-SISW SMD INFRARED SIDE VIEW W
Need more? Email Us
AMS-TAOS USA Inc.
EMITTER IR
Need more? Email Us
AMS-TAOS USA Inc.
LED PLATINUM DRAGON SMD
Need more? Email Us
TT Electronics
EMITTER IR 890NM 50MA MINI
Need more? Email Us
ams
Infrared Emitters Infrared 940nm OSLON P1616
Lowest to $1.1642
ams
CHIP LED
Lowest to $1.1646

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess