Products specifications Report Issue?

Package Tube
Product Status Active
Number of Characters 2
Size / Dimension 0.591" H x 0.610" W x 0.283" D (15.00mm x 15.50mm x 7.20mm)
Digit/Alpha Size 0.30" (7.62mm)
Display Type 7-Segment
Common Pin Common Cathode
Color Red
Voltage - Forward (Vf) (Typ) 2.1V
Current - Test 20mA
Millicandela Rating 0.6mcd
Wavelength - Peak 650nm
Power Dissipation (Max) 70mW
Package / Case 10-DIP (0.400\
Ultra Librarian 3D Model Ultra Librarian LTD-322JD CAD Model

Description

NULL

You May Also Be Interested in

Broadcom Limited
10 mm (0.40 inch) Seven Segment Displays Single and dual digits | DISPLAY 7SEGMENT YELLOW CC
Lowest to €2.3568
ECAD model for HDSP-F303
Broadcom Limited
Black Surface Seven Segment Displays | DISPLAY 7SEGMENT GREEN CC 0.3"
Lowest to €7.6727
ECAD model for HDSP-A513
Broadcom Limited
14.2 mm (0.56 inch) General Purpose Two Digit Seven Segment Displays | LED 7-SEG 14.2MM 2DIG CA GRN RHD
Lowest to €2.8841
ECAD model for HDSP-521G
Panasonic
DISPLAY 7-SEG 0.3" SGL ORG 14DIP / Display Modules - LED Character and Numeric Orange 7-Segment 1 Character Common Anode 2.1V 20mA 0.748" H x 0.394" W x 0.217" D (19.00mm x 10.00mm x 5.50mm) 14-DIP
Need more? Email Us
ECAD model for LN5130A
Lumex Opto/Components Inc.
DISPLAY 16SEG 0.5" SGL RED 18DIP / Display Modules - LED Character and Numeric Red 16-Segment, Alphanumeric 1 Character Common Anode 1.7V 10mA 0.984" H x 0.630" W x 0.374" D (25.00mm x 16.00mm x 9.50mm) 18-DIP (0.500", 12.70mm)
Need more? Email Us
ECAD model for LDS-E5006RI
Broadcom Limited
DISPLAY 7SEG 0.56" DBL GRN 18DIP / Display Modules - LED Character and Numeric Green 7-Segment 2 Character Common Cathode 2.1V 10mA 0.670" H x 0.990" W x 0.315" D (17.02mm x 25.15mm x 8.00mm) 18-DIP (0.600", 15.24mm)
Lowest to €5.9758
ECAD model for HDSP-5623-GH000
Broadcom Limited
Black Surface Seven Segment Displays | DISPLAY 7SEG 2DIGIT HER CA 0.56"
Need more? Email Us
ECAD model for HDSP-K211-GH000
Maxim Integrated
AMR/GMR SENSOR INTERFACE
Need more? Email Us
ECAD model for SD411+TW
Kingbright Corporation
DISPLAY 7SEG 0.56" SGL RED 10DIP
Need more? Email Us
ECAD model for SC56-21EWA

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.5481
ECAD model for FT232RL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.4932
ECAD model for FT2232HL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $26.0700
ECAD model for ICM-42688-P
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention