Products specifications

Package Tube
Product Status Obsolete
Number of Characters 2
Size / Dimension 0.394" H x 0.591" W x 0.240" D (10.00mm x 15.02mm x 6.10mm)
Digit/Alpha Size 0.28" (7.00mm)
Display Type 7-Segment
Common Pin Common Anode
Color Blue
Voltage - Forward (Vf) (Typ) 3.8V
Current - Test 20mA
Millicandela Rating 3mcd
Wavelength - Peak 428nm
Power Dissipation (Max) 65mW
Package / Case 10-DIP (0.300\
Ultra Librarian 3D Model Ultra Librarian LTD-2601B CAD Model

Description

NULL

You May Also Be Interested in

Kingbright Corporation
PSA23-11SRWA
Need more? Email Us
ECAD model for PSA23-11SRWA
Fairchild/ON Semiconductor
0.56 INCH (14.2 MM) THREE DIGIT STICK DISPLAY
Lowest to $5.5587
ECAD model for MST6441C
Maxim Integrated
AMR/GMR SENSOR INTERFACE
Need more? Email Us
ECAD model for SD411+TW
ON Semiconductor
0.510 INCH (13MM) SEVEN SEGMENT DISPLAYS | LED 7-SEG DISP CC RED RHDP .51"
Need more? Email Us
ECAD model for MAN5760
Broadcom Limited
Black Surface Seven Segment Displays | DISPLAY 7SEG 2DIGIT HER CA 0.56"
Need more? Email Us
ECAD model for HDSP-K211-GH000
Vishay
DISPLAY 7SEG 0.39" SGL RED 10DIP / Display Modules - LED Character and Numeric Red 7-Segment 1 Character Common Cathode 1.8V 2mA 0.500" H x 0.372" W x 0.252" D (12.60mm x 9.45mm x 6.40mm) 10-DIP (0.300", 7.62mm)
Lowest to $1.3039
ECAD model for TDSL3160
Rohm Semiconductor
DISPLAY 7SEG 0.58" SGL RED 10DIP / Display Modules - LED Character and Numeric Red 7-Segment 1 Character Common Cathode 2V 10mA 0.748" H x 0.492" W x 0.315" D (19.00mm x 12.50mm x 8.00mm) 10-DIP (0.600", 15.24mm)
Need more? Email Us
ECAD model for LA-601VL
Broadcom Limited
14.2 mm (0.56 inch) General Purpose Two Digit Seven Segment Displays | LED 7-SEG 14.2MM 2DIG CA GRN RHD
Lowest to $3.1760
ECAD model for HDSP-521G
ON Semiconductor
0.39 INCH (9.9MM) SINGLE DIGIT STICK DISPLAY | LED 7-SEG DISP CC RED RHDP .3"
Need more? Email Us
ECAD model for MAN493C

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $31.3588
ECAD model for ICM-42688-P
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention