Products specifications

Reference Date Code 1105+
Reference case QFN
Manufacturer ON Semiconductor
Manufacturer Homepage www.onsemi.com
Win Source Part Number 714235-FDMC86244LZ
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian FDMC86244LZ CAD Model

Description

The ON Semiconductor FDMC86244LZ is a state-of-the-art PowerTrench® MOSFET designed for high-efficiency power conversion and switching applications. This advanced MOSFET is a testament to ON Semiconductor's commitment to providing innovative solutions that meet the demanding needs of modern electronic devices. The FDMC86244LZ features a compact 3x3 mm PQFN package, making it an ideal choice for space-constrained applications.

Key Features

  • Low On-Resistance (R<sub>DS(on)): The FDMC86244LZ boasts an exceptionally low on-resistance, which reduces conduction losses and improves overall efficiency, particularly in applications where high current handling is essential.
  • High Power Density: With its PowerTrench® technology, this MOSFET provides superior power density, enabling higher power handling in a smaller footprint than traditional MOSFETs.
  • Reduced Gate Charge (Q<sub>g): A lower gate charge ensures faster switching speeds, which is crucial for applications such as DC-DC converters, motor drives, and other power management tasks.
  • Optimized for 5V Gate Drive: The FDMC86244LZ is optimized for a 5V gate drive, which allows for compatibility with a wide range of drive circuits and simplifies the design process for engineers.

Applications

The FDMC86244LZ is versatile and can be used in a variety of applications, including:

  • Power supply modules
  • DC-DC converters
  • Motor control circuits
  • Synchronous rectification
  • Load switches
  • Battery management systems

Performance and Reliability

ON Semiconductor's FDMC86244LZ is engineered for performance and reliability. It operates over a wide temperature range and is designed to withstand the rigors of high-performance environments. The device's robust construction ensures longevity and stable operation, making it a reliable choice for critical applications.

Environmental Considerations

As with all ON Semiconductor products, the FDMC86244LZ is manufactured with environmental considerations in mind. It is RoHS compliant and free from harmful substances, reflecting ON Semiconductor's commitment to environmental sustainability and regulatory compliance.

With its advanced features and dependable performance, the ON Semiconductor FDMC86244LZ PowerTrench® MOSFET is an exceptional choice for designers looking to enhance the efficiency and reliability of their power management systems.

You May Also Be Interested in

Amic
512K X 8 Bit CMOS 5.0 Volt-only, Uniform Sector Flash Memory
Need more? Email Us
ECAD model for A29040BV-55
Molex, LLC
1.27mm (.050"), 12.00mm (.472") Pitch, EXTreme LPHPower™ Header, Right Angle, 8 Power Contacts, 12 Signal Contacts, Select Gold (Au) Plating, for 2.36mm (.093") Thick PC Board, with Guide Pockets | CONN PLUG LPHPOWER 20POS PCB
Need more? Email Us
ECAD model for 0459858212
Analog Devices Inc.
Ultracompact Precision10 V/5 V/2.5 V/3.0 V Voltage References | IC VREF SERIES 5V 8SOIC
Lowest to $10.5535
ECAD model for ADR02BR
Analog Devices Inc.
Precision, High Speed, BiFET Quad Op Amp
Lowest to $16.9594
ECAD model for AD713JR
Analog Devices Inc.
CMOS LATCHED 8/16 CHANNEL ANALOG MULTIPLEXERS | IC MULTIPLEXER 16X1 28PLCC
Need more? Email Us
ECAD model for ADG526AKP
Analog Devices Inc.
Precision Low Drift 2.048 V/2.5 V/4.096 V/ 5.0 V SOT-23 Reference with Shutdown
Lowest to $4.6425
ECAD model for ADR392AUJZ-REEL7
NXP / Nexperia
8-bit universal shift/storage register 3-State
Need more? Email Us
ECAD model for 74F299
WJ Communication. Inc.
UMTS-band 4W HBT Amplifier Module
Need more? Email Us
ECAD model for AP502-PCB
SANYO Semiconductor (U.S.A) Corporation
Switching Regulator Applications
Need more? Email Us
ECAD model for 2SC4461

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $31.3588
ECAD model for ICM-42688-P
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention