Products specifications Report Issue?

Package Tube
Product Status Active
Number of Characters 4
Size / Dimension 0.520" H x 1.990" W x 0.276" D (13.20mm x 50.55mm x 7.00mm)
Digit/Alpha Size 0.52" (13.21mm)
Display Type 7-Segment
Common Pin Common Cathode
Color Orange-Red
Voltage - Forward (Vf) (Typ) 2V
Current - Test 20mA
Millicandela Rating 2.2mcd
Wavelength - Peak 630nm
Power Dissipation (Max) 75mW
Package / Case 40-DIP (0.600\
Ultra Librarian 3D Model Ultra Librarian LTC-5337E CAD Model

Description

NULL

You May Also Be Interested in

Vishay
DISPLAY 7SEG 0.39" SGL GRN 10DIP
Need more? Email Us
ECAD model for TDSG3150-M
Broadcom Limited
14.2 mm (0.56 inch) General Purpose Two Digit Seven Segment Displays | LED 7-SEG 14.2MM 2DIG CA GRN RHD
Lowest to $3.1760
ECAD model for HDSP-521G
Broadcom Limited
DISPLAY 7SEG 0.31" SGL GRN 10DIP
Lowest to $2.6591
ECAD model for HDSP-U501-KL000
ON Semiconductor
0.400-INCH SEVEN SEGMENT DISPLAYS | LED 7-SEG DISP CA RED RHDP .4"
Need more? Email Us
ECAD model for MAN4910A
Vishay
DISPLAY 7SEG 0.51" SGL RED 10DIP
Lowest to $3.4011
ECAD model for TDSR1360
Broadcom Limited
S4,0.4S,YEL,CC
Need more? Email Us
ECAD model for HDSP-F303-EF016
Broadcom Limited
Displays Module 1DIGIT 8LED Red CA 10-Pin DIP Module Tube / 8 mm (0.31 inch) Ultra Mini Seven Segment Displays | DISPLAY 7SEGMENT ALGAAS CA 0.31"
Lowest to $4.8771
ECAD model for HDSP-U101
Kingbright
Red 1 75mW Common Cathode 0.2 SMD LED Character and Numeric RoHS
Lowest to $2.6078
ECAD model for KCSC02-105
Broadcom Limited
8 mm (0.31 inch) Ultra Mini Seven Segment Displays | DISPLAY 7SEGMENT YELLOW CA 0.31"
Lowest to $2.5410
ECAD model for HDSP-U311

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.9313
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention