EN
  • EN
  • DE

STPR1040D

Part No STPR1040D
Manufacturer Lite-On Inc.
Catalog OEM Parts ( S )
Description Super Fast Glass Passivated Rectifier, GPP.If - 10A, lfsm - 125A, IR - 10uA, VF - 1.3V, Trr - 35ns
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1097229-STPR1040D
Categories OEM Parts( S )
Manufacturer Lite-On Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian STPR1040D CAD Model

Description

The STPR1040D is a Schottky Barrier Rectifier manufactured by Lite-On Inc. It is designed for high-efficiency rectification and fast switching applications. This diode features a low forward voltage drop, which reduces power dissipation and improves overall system efficiency. Its robust construction ensures reliable performance in demanding environments.

Applications:

  • Switching mode power supplies (SMPS)
  • Freewheeling diode in DC-DC converters
  • Reverse polarity protection
  • LED lighting applications
  • High-frequency inverters

Features:

  • High Surge Forward Current Capability
  • Low Forward Voltage Drop (VF)
  • High-Frequency Operation
  • Guard Ring for Overvoltage Protection
  • High Reliability

Benefits:

  • Improved energy efficiency due to low forward voltage drop.
  • Reduced power dissipation and heat generation.
  • Enhanced system reliability with robust design and overvoltage protection.
  • Suitable for high-frequency applications due to fast switching speed.
  • Simplified thermal management due to efficient operation.

Additional Details:

The STPR1040D features a maximum repetitive peak reverse voltage of 40V and a maximum average forward rectified current of 10A. It is typically available in a TO-220AC package, ensuring easy mounting and efficient heat dissipation. The operating temperature range is generally from -65°C to +175°C. Its low leakage current at high temperatures contributes to its reliable performance. The device is designed to meet industry standards for quality and reliability. The forward voltage at 5A is typically around 0.55V, which minimizes power loss during conduction. Its fast reverse recovery time makes it suitable for high-frequency applications, where minimizing switching losses is crucial. This rectifier is commonly used in power supplies for consumer electronics, industrial equipment, and automotive applications, where efficiency and reliability are critical design considerations.

You May Also Be Interested in

Vishay
Need more? Email Us
Shikues
Need more? Email Us
Taiwan Semiconductor
2A, 20V, Schottky Rectifier
Need more? Email Us
Shikues
Lowest to $0.0318
Panjit
Diode Schottky 40V 1A 2-Pin SMA T/R
Need more? Email Us
Vishay
SS2P3 Series 30 V 2 A High Current Density Schottky Barrier Rectifier - DO-220AA
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Lowest to $2.6115

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess