EN
  • EN
  • DE

S2PF760N65R

Part No S2PF760N65R
Manufacturer Lite-On Inc.
Catalog OEM Parts ( S )
Description N-Channel 650V Enhancement Mode Power MOSFET, High Voltage. ID - 7A, VGS (th) Max - 4V
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1090002-S2PF760N65R
Categories OEM Parts( S )
Manufacturer Lite-On Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian S2PF760N65R CAD Model

Description

The S2PF760N65R is a power MOSFET manufactured by Lite-On Inc. It is an N-channel enhancement mode MOSFET featuring a 650V voltage rating and designed for high-efficiency power switching applications. It is commonly used in power supplies, lighting, and motor control applications where efficiency and reliability are critical.

Applications:

  • Switch Mode Power Supplies (SMPS)
  • Uninterruptible Power Supplies (UPS)
  • Power Factor Correction (PFC) circuits
  • LED Lighting
  • Motor Drives
  • Inverters

Features:

  • Voltage Rating: 650V
  • Continuous Drain Current (Id): 7A
  • Pulsed Drain Current (Idm): 21A
  • On-Resistance (Rds(on)): 0.76 Ohms (typical)
  • Gate Charge (Qg): 9 nC (typical)
  • Avalanche Energy (EAS): 110 mJ
  • Package: TO-220F
  • Fast Switching Speed: Optimizes efficiency in switching applications.
  • Low Gate Charge: Reduces gate drive power requirements.
  • RoHS Compliant: Lead-free construction, meeting environmental standards.

Benefits:

  • High Efficiency: Enables efficient power conversion with low losses.
  • Reliable Operation: Robust design for demanding applications.
  • Ease of Use: Standard TO-220F package for easy mounting and thermal management.
  • Compact Design: Saves board space and simplifies system design.
  • Cost-Effective Solution: Provides a good balance of performance and cost.

The S2PF760N65R power MOSFET offers a blend of performance and reliability for various power switching applications. Its low on-resistance and fast switching characteristics contribute to high efficiency, while the robust design ensures stable operation. The TO-220F package facilitates simple mounting and efficient heat dissipation, making it a practical choice for power electronics designs.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
Honeywell
Contact for details
Need more? Email Us
STMicroelectronics
Lowest to $2.6115
STMicroelectronics
Lowest to $0.8640
STMicroelectronics
Need more? Email Us
Taiwan Semiconductor
1A, 30V, Schottky Rectifier
Need more? Email Us
Taiwan Semiconductor
2A, 20V, Schottky Rectifier
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5650 $62.6000
90+ $1.2844 $115.5960
140+ $1.2439 $174.1460
195+ $1.2035 $234.6825
250+ $1.1631 $290.7750
335+ $1.0430 $349.4050
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,836 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess