The MBR20150CTW is a Schottky Barrier Rectifier manufactured by Lite-On Inc. This rectifier is designed for high-efficiency rectification and is commonly used in various power supply and switching applications. It features a low forward voltage drop, which minimizes power loss and improves overall system efficiency. The device is constructed with a rugged, reliable design to ensure stable performance in demanding environments.
Applications:
- Switching power supplies
- Freewheeling diodes in converters
- Reverse polarity protection
- High-frequency inverters
- DC-DC converters
Features:
- High surge current capability
- Low forward voltage drop
- High-frequency operation
- Guard ring for overvoltage protection
- High reliability
Benefits:
- Improved power efficiency, reducing heat generation
- Enhanced system reliability due to robust design
- Compact design suitable for space-constrained applications
- Protection against voltage spikes
- Stable performance across a wide temperature range
Additional Details:
The MBR20150CTW has a maximum repetitive peak reverse voltage of 150V and a maximum average forward current of 20A. It typically comes in a TO-220 package. The operating junction temperature ranges from -65°C to +175°C. The forward voltage drop is typically around 0.7V at the rated forward current. This Schottky Barrier Rectifier offers fast switching speeds, making it suitable for high-frequency applications.