EN
  • EN
  • DE

LTW-008ZDCG-Q

Part No LTW-008ZDCG-Q
Manufacturer Lite-On Inc.
Catalog LED Indication - Discrete
Description LTW-008ZDCG-Q WHITE SIDE VIEW TY
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics - LED Indication - Discrete
Mfr Lite-On Inc.
Package Tape & Reel
Product Status Active
Color White
Configuration Bidirectional
Lens Color Yellow
Millicandela Rating 1290mcd
Lens Style Rectangle with Flat Top
Lens Size 2.80mm x 0.80mm
Voltage - Forward (Vf) (Typ) 3.25V
Current - Test 20mA
Viewing Angle 110°
Mounting Type Surface Mount, Right Angle
Package / Case 2-SMD, J-Lead
Supplier Device Package SMD
Size / Dimension 2.80mm L x 1.20mm W
Height (Max) 0.85mm
Base Product Number LTW-008
Standard Package 2,000 pcs
ECCN EAR99
HTSUS 8541.41.0000
Win Source Part Number 1072945-LTW-008ZDCG-Q
Ultra Librarian 3D Model Ultra Librarian LTW-008ZDCG-Q CAD Model

Description

The LTW-008ZDCG-Q is a white LED indication discrete component manufactured by Lite-On Inc.

  • Category: Optoelectronics - LED Indication - Discrete
  • Shape: Rectangular
  • Lens Style: Flat Top
  • Size: 2.80mm x 1.20mm
  • Configuration: Bidirectional
  • Viewing Angle: 110 degrees
  • Millicandela Rating: 1290mcd
  • Forward Voltage: 3.25V
  • Test Current: 20mA
  • Wavelength: Not specified
  • Mounting: Surface Mount, Right Angle
  • Package/Case: 2-SMD, J-Lead
  • Product Status: Active
  • HTSUS Code: 8541.41.0000
  • ECCN: EAR99

You May Also Be Interested in

Kingbright
Blue 460nm LED Indication - Discrete 4V 0805
Lowest to $0.2969
Kingbright
Red 645nm LED Indication - Discrete 2.5V 0603
Lowest to $0.2329
OSRAM Opto Semiconductors Inc.
LY R976-Z ams OSRAM Single Color LEDs Yellow, 588nm 280mcd, 20mA datasheet, inventory, & pricing.
Need more? Email Us
Kingbright
Green 515nm LED Indication - Discrete 4.1V Through Hole,D=3mm
Lowest to $0.2562
Everlight Electronics Co Ltd
Emerald Green 518nm LED Indication - Discrete SMD,2.4x3.2mm
Lowest to $0.1165
Kingbright
Green LED Indication - Discrete 3.3V SMD
Lowest to $0.2474
Kingbright
140° Red, Green SMD LED Indication - Discrete RoHS
Lowest to $0.2882
Everlight Electronics Co Ltd
Emerald Green LED Indication - Discrete 1206
Lowest to $0.0248
Kingbright
Red, Green 627nm 565nm LED Indication - Discrete 2V 2.2V DIP
Lowest to $0.2119

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess