EN
  • EN
  • DE

LTV-M601

Part No LTV-M601
Manufacturer Lite-On Inc.
Catalog Optoisolators - Logic Output
Description OPTOCOUPLER HS PHOTO TRANS 5SOP / Photocoupler
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Lite-On Inc.
Packaging Reel
Number of Channels 1
Inputs - Side 1/Side 2 1/0
Voltage - Isolation 3750Vrms
Common Mode Transient Immunity (Min) 10kV/μs
Input Type DC
Output Type Open Collector, Schottky Clamped
Current - Output / Channel 50mA
Data Rate 15MBd
Propagation Delay tpLH / tpHL (Maximum) 75ns, 75ns
Rise / Fall Time (Typ) 21ns, 7ns
Voltage - Forward (Vf) (Typ) 1.38V
Current - DC Forward (If) (Maximum) 20mA
Supply Voltage (V) 2.7V ~ 3.6V, 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 6-SOIC, 5 Leads
Supplier Device Package 5-SOP
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 803491-LTV-M601
Ultra Librarian 3D Model Ultra Librarian LTV-M601 CAD Model

Description

The Lite-On Inc. 803491-LTV-M601 is an integrated optocoupler that provides an open collector output and Schottky clamping.

  • Output Type: Open Collector
  • Data Rate: Up to 15MBd
  • Rise/Fall Time: 21ns/7ns
  • Input Type: DC
  • Voltage Forward (Vf): 1.38V
  • Supply and Demand: Balanced
  • Manufacturer Pack Quantity: 3,000

You May Also Be Interested in

Broadcom Limited
OPTOISO 5KV PUSH PULL 6SO
Need more? Email Us
Toshiba Semiconductor and Storage
PHOTOCOUPLER / Logic Output Optoisolator 20MBd Open Collector, Schottky Clamped 5000Vrms 1 Channel 20kV/µs CMTI 6-SDIP Gull Wing
Need more? Email Us
Vishay
OPTOISO 5.3KV PUSH PULL 8SMD / Logic Output Optoisolator 5MBd Push-Pull, Totem Pole 5300Vrms 1 Channel 1kV/µs CMTI 8-SMD
Need more? Email Us
Broadcom Limited
OPTOISO 1.5KV 2CH OPN COL 20LCCC / Logic Output Optoisolator 10MBd Open Collector, Schottky Clamped 1500VDC 2 Channel 1kV/µs CMTI 20-LCCC (8.89x8.89)
Lowest to $134.3284
Toshiba Semiconductor and Storage
PHOTOCOUPLER / Logic Output Optoisolator 1Mbps Open Collector, Schottky Clamped 5000Vrms 1 Channel 20kV/µs CMTI 6-SDIP Gull Wing
Need more? Email Us
Toshiba Semiconductor and Storage
HIGH SPEED LOGIC OUTPUT OPTOCOUP / Logic Output Optoisolator 15MBd Push-Pull, Totem Pole 5000Vrms 2 Channel 20kV/µs CMTI 8-SO
Need more? Email Us
Renesas Electronics America
HI-SPD OPTOCPLR 8-PIN DIP / Logic Output Optoisolator 1Mbps Open Collector 5000Vrms 1 Channel 15kV/µs CMTI 8-SMD
Lowest to $3.3208
Toshiba Semiconductor and Storage
OPTOISO 2.5KV 2CH PUSH PULL 8SO / Logic Output Optoisolator 15MBd Push-Pull, Totem Pole 2500Vrms 2 Channel 20kV/µs CMTI 8-SO
Lowest to $1.1642
Broadcom Limited
OPTOISO 1.5KV 2CH OPEN COLL 8DIP / Logic Output Optoisolator 10MBd Open Collector, Schottky Clamped 1500VDC 2 Channel 1kV/µs CMTI 8-DIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.4595 $50.5450
270+ $0.3770 $101.7900
415+ $0.3652 $151.5580
570+ $0.3534 $201.4380
735+ $0.3417 $251.1495
980+ $0.3063 $300.1740
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 169,000 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess