EN
  • EN
  • DE

CMT908-H3

Part No CMT908-H3
Manufacturer Triad Magnetics
Catalog Common Mode Chokes
Description CMC 8MH 3.2A 2LN TH ESD  /  8 mH @ 10 kHz 2 Line Common Mode Choke Through Hole 3.2A DCR 120mOhm
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Filters>Common Mode Chokes
Mfr Triad Magnetics
Series CMT
Package Bulk
Filter Type Power Line
Number of Lines 2
Inductance @ Frequency 8 mH @ 10 kHz
Current Rating (Max) 3.2A
DC Resistance (DCR) (Max) 120mOhm
Voltage Rating - AC 250V
Temperature Range - Operating -40°C ~ 125°C
Approval Agency CSA, IEC, UL, VDE
Features ESD
Mounting Type Through Hole
Dimension 1.500" L x 1.500" W (38.10mm x 38.10mm)
Height (Max) 0.800" (20.32mm)
Package / Case Horizontal, 4 PC Pin
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8548.00.0000
Other Names 10549,237-1236-NDR,CMT908H3,237-1236
Standard Package 1
Win Source Part Number 1195679-CMT908-H3
Ultra Librarian 3D Model Ultra Librarian CMT908-H3 CAD Model

Description

The CMT908-H3 is a Common Mode Choke manufactured by Triad Magnetics. This choke is designed to suppress common mode noise in electronic circuits, helping to improve signal integrity and reduce electromagnetic interference (EMI). Common mode chokes are crucial components in various electronic devices to meet regulatory requirements and ensure stable operation.

Applications:

  • Power supplies
  • Data lines
  • Audio equipment
  • Networking equipment
  • Industrial control systems

Features:

  • High common mode impedance
  • Low differential mode impedance
  • Compact size
  • High current capacity
  • Wide operating temperature range

Benefits:

  • Reduces common mode noise, improving signal quality.
  • Minimizes interference with other electronic devices.
  • Saves space in compact electronic designs.
  • Handles high current loads.
  • Operates reliably in a wide range of environmental conditions.

Additional Details:

The CMT908-H3 is designed to attenuate common mode noise while allowing differential signals to pass through with minimal impedance. This is achieved through its unique winding configuration. The choke is typically used in power supplies to filter noise generated by switching regulators. It is also used in data lines to prevent noise from propagating along the cable. The compact size of the choke makes it suitable for use in space-constrained applications. The part is designed to meet industry standards for safety and performance.

The CMT908-H3 is an essential component for ensuring compliance with EMI regulations and improving the overall performance and reliability of electronic systems. Its robust design and high performance make it a valuable addition to various applications.

You May Also Be Interested in

Bourns Inc.
CMC 100UH 500MA 2LN SMD
Lowest to $1.8908
Murata Electronics North America
Need more? Email Us
Bourns Inc.
CMC 51UH 500MA 2LN SMD
Lowest to $0.3802
TDK Corporation
CMC 100MA 2LN 300 OHM SMD / 2 Line Common Mode Choke Surface Mount 300 Ohms @ 100 MHz 100mA DCR 2.5Ohm (Typ)
Need more? Email Us
Murata Electronics North America
CMC 22UH 250MA 2LN SMD AEC-Q200 / 22 µH @ 100 kHz 2 Line Common Mode Choke Surface Mount 250mA DCR 500mOhm
Lowest to $0.8731
TDK Corporation
CMC EMC FILTER SMD / 2 Line Common Mode Choke Surface Mount 12 Ohms @ 100 MHz DCR
Need more? Email Us
Schaffner EMC Inc.
CMC 47MH 600MA 2LN TH / 47 mH @ 10 kHz 2 Line Common Mode Choke Through Hole 600mA DCR 1.3Ohm (Typ)
Lowest to $2.3911
Panasonic
CMC 100MA 2LN 35 OHM SMD
Lowest to $0.2226
Murata Electronics North America
CMC 1.4A 2LN 600 OHM SMD
Lowest to $1.3391

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess