EN
  • EN
  • DE

LTV-816S-TP-D-CU

Part No LTV-816S-TP-D-CU
Manufacturer Lite-On Inc.
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1072926-LTV-816S-TP-D-CU
Categories OEM Parts(J-L)
Manufacturer Lite-On Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LTV-816S-TP-D-CU CAD Model

Description

The LTV-816S-TP-D-CU is a surface-mount phototransistor optocoupler from Lite-On Inc., featuring a gallium arsenide (GaAs) infrared emitting diode optically coupled to a silicon phototransistor detector. This device is designed to provide electrical isolation between input and output circuits, particularly in space-constrained applications due to its surface-mount configuration. The "-TP-D-CU" likely denotes specific testing, packaging, or lead forming characteristics influencing its performance or handling.

Applications

  • SMD Applications: Used in surface-mount device (SMD) applications requiring automated assembly.
  • Power Supplies: Provides feedback isolation in switching mode power supplies (SMPS).
  • Industrial Automation: Interfaces input/output signals in programmable logic controllers (PLCs) and other industrial control systems.
  • Data Communication: Isolates data lines to prevent ground loops and reduce noise in communication equipment.
  • Motor Control: Isolates control signals in motor drive circuits.

Features

  • Surface Mount Package: Allows for automated assembly and high-density board designs.
  • High Isolation Voltage: Offers a high level of electrical isolation, enhancing safety and reliability.
  • Compact Size: Small footprint makes it suitable for space-constrained applications.
  • CTR (Current Transfer Ratio): Efficient signal transfer with a specified current transfer ratio.
  • RoHS Compliance: Compliant with environmental standards for restricted substances.

Benefits

  • Automation: Surface mount design supports automated assembly, reducing manufacturing costs and improving throughput.
  • Safety: High isolation voltage protects circuits and personnel from electrical hazards.
  • Space Efficiency: Compact package enables use in high-density applications with limited board space.
  • Reliable Signal Transfer: Stable CTR ensures consistent signal transfer over a range of operating conditions.
  • Improved Signal Integrity: Reduces ground loops in data communication, enhancing signal quality and minimizing noise.

Additional Details

The LTV-816S-TP-D-CU typically operates with a forward current (IF) of around 20mA and is designed for reflow soldering processes. Critical parameters include collector-emitter voltage (VCEO) and current transfer ratio (CTR). Refer to the Lite-On Inc. datasheet for detailed electrical specifications, application guidelines, and specific information pertaining to the “-TP-D-CU” designation, including any unique testing procedures or packaging variations.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Linear Technology
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
IXYS
Lowest to $3.7430
STMicroelectronics
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Samtec Inc.
Power to the Board .156 Flex Stack, Power Flexible Board Stacker
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
845+ $0.0594 $50.1930
2,050+ $0.0488 $100.0400
3,180+ $0.0472 $150.0960
4,380+ $0.0457 $200.1660
5,660+ $0.0442 $250.1720
7,580+ $0.0396 $300.1680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 53,824 pieces
MOQ: 845 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess