EN
  • EN
  • DE

LTV-816S-A

Part No LTV-816S-A
Manufacturer Lite-On Inc.
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1072928-LTV-816S-A
Categories OEM Parts(J-L)
Manufacturer Lite-On Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LTV-816S-A CAD Model

Description

The LTV-816S-A is a single-channel, high-CTR (Current Transfer Ratio) phototransistor optocoupler from Lite-On Inc. It features a gallium arsenide infrared emitting diode which is optically coupled to a silicon planar phototransistor detector. This design allows for electrical isolation between the input and output circuits, making it suitable for various applications requiring signal transfer without direct electrical connection.

Applications:

  • Programmable Logic Controllers (PLCs): Used for isolating input/output signals.
  • Microcontroller Interfaces: Providing isolation between a microcontroller and external devices.
  • Power Supplies: Implementing feedback control while maintaining isolation.
  • Industrial Control Systems: General purpose isolation in industrial equipment.
  • Telecommunications Equipment: Isolation in telecom interfaces.

Features:

  • High Current Transfer Ratio (CTR): Ensures efficient signal transfer.
  • High Isolation Voltage: Provides robust electrical isolation.
  • Compact Package: Suitable for high-density board designs.
  • RoHS Compliant: Meets environmental standards.
  • Operating Temperature Range: Wide operating temperature range for diverse environments.

Benefits:

  • Electrical Isolation: Protects sensitive circuits from voltage spikes and surges.
  • Noise Reduction: Minimizes noise coupling between circuits.
  • Enhanced Safety: Improves safety by isolating high-voltage and low-voltage circuits.
  • Improved System Reliability: Reduces the risk of component damage due to electrical interference.
  • Simplified Circuit Design: Simplifies design by enabling direct interfacing between circuits with different voltage levels.

Additional Details:

The LTV-816S-A typically comes in a 4-pin DIP (Dual In-line Package). The input side consists of an infrared LED, and the output side is a phototransistor. When current flows through the LED, it emits infrared light, which activates the phototransistor, allowing current to flow in the output circuit. Key specifications include a high isolation voltage (typically several kilovolts), a specified CTR range, and a maximum forward current for the LED. The device is designed for through-hole mounting on PCBs.

You May Also Be Interested in

Lite-On Inc.
LTV Series Single Channel 5000 V Through Hole Optocoupler - DIP-4
Need more? Email Us
Leshan Radio
ESD Protection Diode 10V 1.8pF DFN0603 F style
Lowest to $0.0189
STMicroelectronics
Need more? Email Us
Leshan Radio
Schottky Diode 0.35A 40V 2Pin SOD-323
Lowest to $0.0187
Lowpower
Lowest to $0.0405
Murata Electronics North America
Lowest to $0.1305
Lumileds
LED LUXEON R WHITE SMD / LED Lighting series White, Cool 5700K 5-Step MacAdam Ellipse 2.81V 700mA 120° 1812 (4532 Metric)
Lowest to $0.8166
KIWI
Lowest to $0.0839
Leshan Radio
Lowest to $0.0215

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess