EN
  • EN
  • DE

LTV-816M-B-CU

Part No LTV-816M-B-CU
Manufacturer Lite-On Inc.
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1072920-LTV-816M-B-CU
Categories OEM Parts(J-L)
Manufacturer Lite-On Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LTV-816M-B-CU CAD Model

Description

The LTV-816M-B-CU is a phototransistor optocoupler from Lite-On Inc., featuring a gallium arsenide (GaAs) infrared emitting diode optically coupled to a silicon phototransistor detector. It's designed for applications requiring electrical isolation between input and output circuits, with a focus on compact design and efficient signal transfer. The "-B-CU" likely denotes specific characteristics such as packaging or lead forming.

Applications

  • Industrial Control Systems: Provides isolation for control signals in PLCs and other industrial automation equipment.
  • Power Supplies: Used for feedback isolation in switching mode power supplies (SMPS).
  • Motor Control Circuits: Isolates control signals in motor drive applications.
  • Data Communication: Provides isolation in data transmission lines to prevent ground loops and noise.
  • Measurement and Instrumentation: Protects sensitive measurement equipment from high voltage and noise.

Features

  • Compact Package: Designed for space-saving applications with a small footprint.
  • High Isolation Voltage: Offers a high level of electrical isolation between the input and output, enhancing safety and reliability.
  • CTR (Current Transfer Ratio): Efficient signal transfer with a specified current transfer ratio; the specific value depends on the grade (e.g., A, B, C).
  • RoHS Compliant: Meets environmental standards for restricted substances.
  • Through-Hole Mounting: Designed for easy integration into through-hole PCB designs.

Benefits

  • Enhanced Safety: High isolation voltage protects circuits and personnel from high voltage hazards.
  • Noise Immunity: Minimizes the effects of electrical noise and transients on sensitive circuits.
  • Space Saving: Compact package allows for use in space-constrained applications.
  • Reliable Performance: Stable CTR ensures consistent signal transfer over a wide range of operating conditions.
  • Reduced Ground Loops: Prevents ground loops in data communication applications, improving signal integrity.

Additional Details

The LTV-816M-B-CU typically operates with a forward current (IF) of around 20mA. The collector-emitter voltage (VCEO) and current transfer ratio (CTR) are important parameters to consider in design. Refer to the Lite-On Inc. datasheet for detailed electrical specifications and application guidelines. The datasheet will provide information on the specific characteristics indicated by the "-B-CU" suffix.

You May Also Be Interested in

Linear Technology
Lowest to $2.0374
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
IXYS
Lowest to $3.7430
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Samtec Inc.
Power to the Board .156 Flex Stack, Power Flexible Board Stacker
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess