EN
  • EN
  • DE

LTV-356T-B-G-SC

Part No LTV-356T-B-G-SC
Manufacturer Lite-On Inc.
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1072898-LTV-356T-B-G-SC
Categories OEM Parts(J-L)
Manufacturer Lite-On Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LTV-356T-B-G-SC CAD Model

Description

The LTV-356T-B-G-SC is a single-channel phototransistor optocoupler from Lite-On Inc. It consists of a gallium arsenide infrared emitting diode optically coupled to a silicon phototransistor. This optocoupler provides electrical isolation between the input and output circuits, offering protection against high voltages and noise.

Applications

  • Industrial control equipment: Isolation of control signals in industrial machinery.
  • Power supplies: Provides isolation between the primary and secondary sides.
  • Microcontroller input/output isolation: Protects microcontroller inputs and outputs from voltage spikes.
  • Telecommunications equipment: Isolation in telecommunications circuits.
  • Consumer electronics: Used in various consumer electronic devices for isolation purposes.

Features

  • Single-channel configuration: One optocoupler in a single package.
  • High isolation voltage: Provides electrical isolation between input and output.
  • High current transfer ratio (CTR): Enables efficient signal transfer.
  • Compact package: Saves space on the circuit board.
  • RoHS compliant: Environmentally friendly.
  • Operating temperature range: Suitable for use in a variety of environments.

Benefits

  • Enhanced safety: Protects users and equipment from high voltages.
  • Improved noise immunity: Reduces the effects of electrical noise on signal transmission.
  • Simplified circuit design: Reduces the number of components required for isolation.
  • Increased reliability: Provides a robust and reliable isolation solution.

Additional Details

The LTV-356T-B-G-SC is often housed in a small outline (SO) package, making it suitable for surface mount applications. Key parameters include the isolation voltage, current transfer ratio (CTR), and forward voltage drop. The current transfer ratio is dependent on the input current and can vary across different operating conditions. The isolation voltage is a critical specification that ensures electrical safety. This optocoupler is designed for general-purpose isolation applications. The exact specifications should be confirmed from the product datasheet.

You May Also Be Interested in

Taiyo Yuden
Ferrite Bead Multilayer Chip 0805 240 OHMS25
Lowest to $0.0104
Lumileds
Lowest to $1.6320
OSRAM Opto Semiconductors Inc.
LED TOPLED WARM WHITE 2700K 6SMD / LED Lighting series White, Warm 2700K 3.6V 140mA 120° 6-SMD, J-Lead
Need more? Email Us
Lumileds
LED LUXEON R WHITE SMD / LED Lighting series White, Cool 5700K 5-Step MacAdam Ellipse 2.81V 700mA 120° 1812 (4532 Metric)
Lowest to $0.8166
Lite-On Inc.
Need more? Email Us
Lumileds
LUXEON 2835C 3V 4000K 80CRI / LED Lighting series White, Neutral 4000K 3V 120mA 120° 1411 (3528 Metric)
Lowest to $0.0460
Panasonic
Power Relay 24V 5A 2CO Tht
Lowest to $1.4157
Isocom Components 2004 LTD
Opto Coupler Single Channel 6 Pin DIP Zero Crossing Triac Coupler
Need more? Email Us
Lowpower
Lowest to $0.0772

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess