EN
  • EN
  • DE

T521X107M025ATE0307706

Part No T521X107M025ATE0307706
Manufacturer Kemet
Catalog OEM Parts (T - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1033348-T521X107M025ATE0307706
Categories OEM Parts(T-Z)
Manufacturer Kemet
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian T521X107M025ATE0307706 CAD Model

Description

The T521X107M025ATE0307706 is a high-performance tantalum polymer capacitor manufactured by Kemet. It's designed for applications requiring high capacitance, low ESR (Equivalent Series Resistance), and excellent volumetric efficiency.

Applications

  • Bypass and decoupling capacitors in digital circuits
  • Power supply filtering
  • DC-DC converters
  • Portable electronic devices
  • High-frequency circuits

Features

  • Tantalum polymer electrode
  • Low ESR (Equivalent Series Resistance)
  • High capacitance
  • Surface mount package
  • Stable capacitance over temperature and voltage
  • RoHS compliant

Benefits

  • Improved Circuit Performance: Low ESR reduces ripple voltage and improves the efficiency of power supplies and DC-DC converters.
  • Stable Operation: Stable capacitance over temperature and voltage ensures consistent performance in varying operating conditions.
  • Compact Design: High volumetric efficiency allows for smaller and more space-efficient designs.
  • Extended Battery Life: Low ESR contributes to improved efficiency in portable devices, extending battery life.
  • Reduced Noise: Effective decoupling and filtering minimize noise in digital circuits.

Additional Details

The T521X107M025ATE0307706 has a capacitance of 100µF and a voltage rating of 25V. The 'X' in the part number typically denotes a specific case size. The low ESR characteristic is a key advantage, allowing the capacitor to handle high ripple currents without significant heating. The tantalum polymer electrode provides excellent stability and long-term reliability. The surface mount package is suitable for automated assembly processes. Refer to the Kemet datasheet for detailed specifications on ESR, impedance, ripple current rating, and operating temperature range. The datasheet also provides information on soldering recommendations and storage conditions.

You May Also Be Interested in

Diodes Incorporated
Need more? Email Us
STMicroelectronics
Lowest to $0.0081
Hewlett Packard
Need more? Email Us
Diodes Incorporated
Diode Schottky 15V 20MA SOD-323
Need more? Email Us
LSI Computer Systems
Need more? Email Us
Vishay
Diode Cyl Tape
Need more? Email Us
TE Connectivity
Need more? Email Us
TE Connectivity
Need more? Email Us
Diodes Incorporated
DIODE VAR CAP 14.5PF 1A SOT23-3 / Varactors Single 12 V Surface Mount SOT-23-3
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess