EN
  • EN
  • DE

LTV-217-B

Part No LTV-217-B
Manufacturer Lite-On Inc.
Catalog Misc Products
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Lite-On Inc.
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 828784-LTV-217-B
Ultra Librarian 3D Model Ultra Librarian LTV-217-B CAD Model

Description

The LTV-217-B is a dual-channel phototransistor output optocoupler manufactured by Lite-On Inc. It's designed to provide electrical isolation between two independent circuits, making it useful in a variety of applications where galvanic isolation is required. This device uses an infrared emitting diode (IRED) and a phototransistor to transfer signals while maintaining a high degree of isolation.

Applications:

  • SMPS (Switch Mode Power Supplies): Used for feedback control and isolation between the primary and secondary sides.
  • Programmable Controllers: Isolates input/output modules from the main controller to protect against voltage surges and noise.
  • Computer Terminals: Provides isolation in communication interfaces to prevent ground loops and protect sensitive components.
  • Instrumentation Equipment: Used in measurement devices to isolate sensors from the control circuitry, ensuring accurate readings.
  • Industrial Equipment: Employed in various industrial automation systems for signal isolation and safety.

Features:

  • Dual Channel Configuration: Contains two independent optocouplers in a single package.
  • High Isolation Voltage: Offers a high level of electrical isolation between the input and output circuits.
  • Compact Package: Space-saving design for applications with limited board space.
  • High Collector-Emitter Voltage: Supports a wide range of operating voltages on the output side.
  • RoHS Compliant: Compliant with Restriction of Hazardous Substances directive.

Benefits:

  • Reduced Board Space: Dual channel configuration saves board space compared to using two single-channel optocouplers.
  • Enhanced Safety: Provides electrical isolation, protecting sensitive circuits from high voltages and transient surges.
  • Improved Signal Integrity: Reduces noise and ground loops, ensuring clean and reliable signal transmission.
  • Simplified Design: Easier to implement isolation in circuit designs.
  • Cost-Effective: Provides a cost-efficient solution for applications requiring dual-channel isolation.

Additional Details:

The LTV-217-B consists of two gallium arsenide (GaAs) infrared LEDs optically coupled to silicon NPN phototransistors. The package is typically a DIP-8 or SMD package. Important specifications include isolation voltage ratings, forward current requirements for the LEDs, collector-emitter voltage ratings for the transistors, and current transfer ratio (CTR). The CTR is an important parameter that determines the output current for a given input current. Datasheets should be consulted to determine the specific CTR range for the LTV-217-B and appropriate external resistor values for optimal performance.

You May Also Be Interested in

443
MG Chemicals
DESOLDER BRAID ROSIN 0.075" 25'
Lowest to $0.5440
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 3"
Lowest to $14.5523
Johanson Technology Inc.
BROADBAND SINGLE LAYER CAP KIT
Lowest to $16.2058
Botron Company Inc.
B1603 WHITE ESD SAFE MANUAL TAPE
Need more? Email Us
HMS Networks
CC-LINK IE TO PROFINET I/O
Need more? Email Us
Comet America, LP
LD-12 FLOOD DETECTOR
Need more? Email Us
3M
SCOTCH-BRITE CLEAN & SHINE PAD,
Lowest to $1.3456
Adafruit Industries LLC
HALF-SIZE BREADBOARD WITH MOUNTI
Lowest to $30.2564
SCS
COILED CORD DUAL COND GND 5'
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
715+ $0.0809 $57.8435
1,725+ $0.0670 $115.5750
2,680+ $0.0647 $173.3960
3,705+ $0.0624 $231.1920
4,810+ $0.0601 $289.0810
6,385+ $0.0543 $346.7055
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 149,000 pieces
MOQ: 715 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess