EN
  • EN
  • DE

LTST-C195TBJSKTINV

Part No LTST-C195TBJSKTINV
Manufacturer Lite-On Inc.
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 974399-LTST-C195TBJSKTINV
Categories OEM Parts(J-L)
Manufacturer Lite-On Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LTST-C195TBJSKTINV CAD Model

Description

The LTST-C195TBJSKTINV is a surface-mount (SMD) top-emitting LED manufactured by Lite-On Inc. It is a compact and efficient light source designed for various indicator and backlighting applications. This LED offers high brightness and a wide viewing angle, making it suitable for applications where clear visibility and space-saving design are crucial.

Applications

  • Indicator Lights: Used as indicator lights in electronic devices, appliances, and control panels.
  • Backlighting: Employed for backlighting LCDs, keypads, and other displays.
  • Automotive Lighting: Utilized in automotive interior lighting and dashboard indicators.
  • Consumer Electronics: Integrated into various consumer electronic products, such as remote controls, toys and gaming devices.
  • Medical Devices: Used in medical equipment for status indicators and illumination.

Features

  • Top-Emitting: Light is emitted from the top surface of the LED.
  • High Brightness: Offers a high luminous intensity for clear visibility.
  • Wide Viewing Angle: Provides a wide viewing angle for easy observation from different perspectives.
  • Small Size: Compact SMD package for space-saving designs.
  • Low Power Consumption: Energy-efficient operation reduces power consumption.

Benefits

  • Clear Visibility: High brightness and wide viewing angle ensure easy recognition of indicator status.
  • Space Saving: Small SMD package allows for integration in compact electronic devices.
  • Energy Efficient: Low power consumption reduces battery drain and extends battery life in portable devices.
  • Reliable Performance: Offers stable and long-lasting performance in various environmental conditions.
  • Easy Integration: Suitable for automated assembly processes due to its SMD design.

Specifications

  • Color: Typically Blue (check datasheet for specific color wavelength)
  • Luminous Intensity: (Consult datasheet for specific value in mcd)
  • Forward Voltage: (Consult datasheet for specific value in Volts)
  • Forward Current: (Consult datasheet for specific value in mA)
  • Viewing Angle: (Consult datasheet for specific value in degrees)
  • Package: SMD (Surface Mount Device)

The LTST-C195TBJSKTINV LED is a versatile and reliable component suitable for a wide range of applications requiring bright and efficient indication or backlighting. Its small size, high brightness, and wide viewing angle make it an excellent choice for modern electronic designs.

You May Also Be Interested in

Lumileds
Lowest to $2.6115
Murata Electronics North America
Lowest to $0.1305
KIWI
Lowest to $0.0839
Leshan Radio
Lowest to $0.0215
Lowpower
Lowest to $0.0772
Leshan Radio
Lowest to $0.0222
OSRAM Opto Semiconductors Inc.
LED TOPLED WARM WHITE 2700K 6SMD / LED Lighting series White, Warm 2700K 3.6V 140mA 120° 6-SMD, J-Lead
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
Leshan Radio
Switching Diodes 150mA 75V 8ns 2Pin SOD123-FL
Lowest to $0.0087

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
1,615+ $0.0358 $57.8170
3,850+ $0.0300 $115.5000
6,000+ $0.0289 $173.4000
8,335+ $0.0277 $230.8795
10,420+ $0.0277 $288.6340
14,290+ $0.0243 $347.2470
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 1615 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess