EN
  • EN
  • DE

LM380-8

Part No LM380-8
Manufacturer National Semiconductor (TI)
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1070040-LM380-8
Categories OEM Parts(J-L)
Manufacturer National Semiconductor (TI)
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LM380-8 CAD Model

Description

The LM380-8 is an audio power amplifier designed by National Semiconductor (now Texas Instruments). It is an integrated circuit capable of delivering up to 2.5W of audio power into an 8-ohm speaker. The LM380-8 is often used in applications where a simple and compact audio amplifier is needed.

Applications:

  • Portable Audio Players: Amplifies audio signals in portable devices.
  • Intercom Systems: Used in intercom systems for amplifying voice signals.
  • Small Audio Amplifiers: Used to drive small speakers in simple audio amplifier circuits.
  • Radio Receivers: Can be integrated into radio receivers for audio amplification.
  • Toy Amplifiers: Found in various audio-related toys requiring sound output.

Features:

  • 2.5W Output Power: Delivers up to 2.5 watts of audio power into an 8-ohm load.
  • Wide Supply Voltage Range: Operates from a broad range of supply voltages.
  • Low Distortion: Provides clean and undistorted audio amplification.
  • Internal Overload Protection: Protects the amplifier from overheating and short circuits.
  • Few External Components Required: Simple to use with minimal external components needed.
  • Fixed Gain: Offers a fixed voltage gain for ease of use.

Benefits:

  • Simple Audio Amplification: Provides a straightforward solution for amplifying audio signals.
  • Compact Design: Suitable for applications where space is limited.
  • Overload Protection: Ensures reliable operation by protecting against overloads and short circuits.
  • Cost-Effective: Offers an inexpensive solution for basic audio amplification needs.
  • Easy to Use: Requires minimal external components, simplifying circuit design.

Additional Details:

The LM380-8 typically comes in an 8-pin DIP (Dual In-line Package) for easy integration into various circuits. Due to its integrated design, the LM380-8 requires a heat sink for applications needing continuous output at higher power levels to avoid overheating. The gain is internally fixed, which simplifies the design process but may limit flexibility in some applications. A typical application circuit includes a few bypass capacitors to improve stability and reduce noise. The LM380-8 is a good choice for applications requiring a simple, low-cost audio amplifier with moderate power output. It provides a reasonable compromise between performance and simplicity, making it suitable for a variety of audio-related projects and devices.

You May Also Be Interested in

Leshan Radio
Lowest to $0.0382
Lowpower
Lowest to $0.0772
Taiyo Yuden
Ferrite Bead Multilayer Chip 0805 240 OHMS25
Lowest to $0.0104
Leshan Radio
Schottky Diode 0.35A 40V 2Pin SOD-323
Lowest to $0.0187
KEC
Lowest to $0.0658
Lowpower
Lowest to $0.0643
Lumileds
LED LUXEON R WHITE SMD / LED Lighting series White, Cool 5700K 5-Step MacAdam Ellipse 2.81V 700mA 120° 1812 (4532 Metric)
Lowest to $0.8166
Lite-On Inc.
Need more? Email Us
Isocom Components 2004 LTD
Opto Coupler Single Channel 6 Pin DIP Zero Crossing Triac Coupler
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess