EN
  • EN
  • DE

LTST-C190KYKT

Part No LTST-C190KYKT
Manufacturer Lite-On Inc.
Catalog LED Indication - Discrete
Description LED AMBER CLEAR 0603 SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Optoelectronics
Manufacturer Lite-On Inc.
Packaging Reel - TR
Status Active
Color Amber
Lens Color Colorless
Lens Transparency Clear
Millicandela Rating 99mcd
Lens Style/Size Rectangle with Flat Top, 1.10mm x 0.80mm
Forward Voltage 2V
Current - Test 20mA
Viewing Angle 130°
Mounting SMD (SMT)
Wavelength - Dominant 595nm
Wavelength - Peak 595nm
Dimension 1.60mm L x 0.80mm W
Height (Max) 0.80mm
Win Source Part Number 1064406-LTST-C190KYKT
Family Name LTST-C190KYKT
Introduction Date January 20, 2000
ECCN EAR99
Estimated EOL Date 2024
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in LED Lighting, Industrial
Ultra Librarian 3D Model Ultra Librarian LTST-C190KYKT CAD Model

Description

The Lite-On Inc. LTST-C190KYKT is a rectangular surface-mount LED with a flat top and clear lens.

  • Forward Voltage: 2V
  • Viewing Angle: 130 degrees
  • Millicandela Rating: 99mcd
  • Dominant Wavelength: 595nm
  • Package Dimension: 1.6mm L x 0.8mm W
  • Packaging: reel
  • Common Applications: LED lighting and industrial applications

You May Also Be Interested in

Chicago Miniature Lamp,inc
SMT LEDs 1206 Package Size
Lowest to $0.6814
OSRAM Opto Semiconductors Inc.
SMT package 0805
Lowest to $0.0875
Dialight
microLED SMD LEDs REVERSE MOUNT 1206 PACKAGE (3.2MM X 1.6MM X 1.1MM)
Lowest to $1.0404
Everlight Electronics Co Ltd
Chip LED (0.45 mm Height)
Need more? Email Us
Panasonic
Ultra Hight Bright Surface Mounting Chip
Lowest to $0.0658
Dialight
Micro LED SMD LED '598 SERIES' 1206 PACKAGE (3.2mm X 1.6mm X 0.7mm) Single Color Water Clear
Lowest to $1.1700
Panasonic
Hight Bright Surface Mounting Chip LED
Lowest to $6.8330
Kingbright Corporation
3.2x2.4mm SMD CHIP LED LAMP
Lowest to $0.1016
Visual Communications Company - VCC
SMT LEDs 0805 Package Size
Lowest to $0.0173

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
2,275+ $0.0254 $57.7850
5,560+ $0.0208 $115.6480
8,335+ $0.0208 $173.3680
11,765+ $0.0196 $230.5940
14,710+ $0.0196 $288.3160
20,000+ $0.0173 $346.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50,000 pieces
MOQ: 2275 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess