The LTR-S320-DB-L is an ambient light sensor manufactured by Lite-On Inc. It is designed to measure the intensity of ambient light and provide a digital output that can be used to control the brightness of displays or other lighting systems. This sensor is commonly used in mobile devices, laptops, and other electronic devices to automatically adjust screen brightness based on the surrounding lighting conditions, which improves user experience and saves power.
Applications
- Mobile Phones
- Tablet Computers
- Notebook Computers
- LCD Monitors
- Digital Cameras
- Automatic Lighting Control Systems
Features
- High Sensitivity to Ambient Light
- Digital Output (I2C Interface)
- Wide Dynamic Range
- Low Power Consumption
- Compact Package Size
- Excellent Temperature Compensation
Benefits
- Automatic Display Brightness Adjustment
- Improved User Experience
- Power Saving in Portable Devices
- Extended Battery Life
- Accurate Light Measurement in Various Environments
Additional Details
The LTR-S320-DB-L sensor utilizes a photodiode and signal processing circuitry to accurately measure ambient light levels. The I2C interface allows for easy integration with microcontrollers and other digital devices. The sensor's wide dynamic range ensures accurate measurements in both low-light and bright-light conditions. The low power consumption makes it suitable for battery-powered devices. The compact package size allows for easy integration into small form-factor products.
The device's spectral response is designed to closely match the human eye's sensitivity to light. This provides a more natural and accurate representation of perceived brightness. The integrated interrupt function allows the host microcontroller to be alerted only when a significant change in ambient light level occurs, further reducing power consumption. The LTR-S320-DB-L is designed to be resistant to infrared (IR) radiation, ensuring accurate ambient light measurements even in environments with high IR content.