EN
  • EN
  • DE

LTR-5986H

Part No LTR-5986H
Manufacturer Lite-On Inc.
Catalog Optical Sensors - Phototransistors
Description PHOTOTRANSISTOR PTX TBIT .157"HT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Lite-On Inc.
Packaging Bulk
Status Obsolete(EOL)
VCEO Maximum Collector-Emitter Breakdown Voltage 30V
Maximum Current Collector 1mA
Current - Dark (Id) (Max) 100nA
Maximum Power Dissipation 100mW
Mounting Through Hole
Orientation Side View
Dimension Radial, 3 Lead, Side View
Win Source Part Number 206825-LTR-5986H
Ultra Librarian 3D Model Ultra Librarian LTR-5986H CAD Model

Description

The LTR-5986H is a radial, 3-lead, side view sensor manufactured by Lite-On Inc.

  • Maximum Current Collector: 1mA
  • Maximum Collector-Emitter Breakdown Voltage: 30V
  • Power Dissipation: 100mW
  • Current Dark: 100nA
  • Package: Bulk
  • Orientation: Side view
  • Mounting: Through hole
  • Status: Obsolete (EOL)

You May Also Be Interested in

Everlight Electronics Co Ltd
PHOTOTRANSISTOR FLAT TOP BK 1206
Lowest to $0.0447
Honeywell
SENSOR PHOTO 880NM TOP TO46-3 / Phototransistors 880nm Top View TO-46-3 Metal Can
Lowest to $12.5811
OSRAM Opto Semiconductors Inc.
SENSOR PHOTO 980NM SID VIEW PLCC / Phototransistors 980nm Side View 2-LCC (J-Lead)
Need more? Email Us
Vishay
PHOTOTRANSISTOR 450 TO 1080 NM / Phototransistors 850nm Top View TO-206AA, TO-18-3 Metal Can
Lowest to $3.0734
Everlight Electronics Co Ltd
PHOTOTRANSISTOR FLAT CLEAR 1206
Lowest to $0.0465
Rohm Semiconductor
PHOTOTRANSISTOR 800NM / Phototransistor Chip Silicon 800nm 2-Pin Case 1305(3412Metric) T/R
Need more? Email Us
Fairchild/ON Semiconductor
DETECTOR/TRANSISTOR PHOTO TO-18
Need more? Email Us
Everlight Electronics Co Ltd
Phototransistor Filter Topview Rohsconf
Lowest to $0.0693
Honeywell
PHOTOTRANSISTOR SILICON NPN T-1 / Phototransistor Chip Silicon 935nm 2-Pin T-1
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
250+ $0.2335 $58.3750
605+ $0.1917 $115.9785
935+ $0.1857 $173.6295
1,290+ $0.1797 $231.8130
1,665+ $0.1737 $289.2105
2,230+ $0.1557 $347.2110
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,500 pieces
MOQ: 250 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess