EN
  • EN
  • DE
  • IT

222F253-71/86-0

Part No 222F253-71/86-0
Manufacturer TE Connectivity
Catalog Heat Shrink Boots, Caps
Description HEATSHRINK BOOT R/A SZ53 BLACK  /  Heat Shrink Boot - 90° Black 53
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables, Wires - Management>Heat Shrink Boots, Caps
Mfr TE Connectivity Aerospace, Defense and Marine
Series Thermofit 222F2
Package Bulk
Type Boot - 90°
Shell Size - Insert 53
Color Black
Material Polyolefin (PO), Flexible
Large Diameter Supplied 1.531" (38.89mm)
Large Diameter Recovered 1.110" (28.19mm)
Small Diameter Supplied 1.240" (31.50mm)
Small Diameter Recovered 0.430" (10.92mm)
Large Recovered Length 0.961" (24.41mm)
Small Recovered Length 5.661" (143.79mm)
Total Length Recovered 7.291" (185.19mm)
Base Product Number 222F253
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 3926.90.9985
Other Names 002071-000
Standard Package 25
Win Source Part Number 1020298-222F253-71/86-0
Ultra Librarian 3D Model Ultra Librarian 222F253-71/86-0 CAD Model

Description

The Thermofit 222F2 is a black-colored boot manufactured by TE Connectivity Aerospace, Defense and Marine. TE Connectivity Aerospace, Defense and Marine Thermofit 222F2

  • Color: Black
  • Category: Cables, Wires - Management > Heat Shrink Boots, Caps
  • Angle: 90°
  • Package Type: Bulk
  • Standard Package: 25
  • Shell Size-Insert: 53
  • Material: Polyolefin (PO), Flexible
  • Large Diameter Supplied: 1.531" (38.89mm)
  • Large Diameter Recovered: 1.110" (28.19mm)
  • Small Diameter Supplied: 1.240" (31.50mm)
  • Small Diameter Recovered: 0.430" (10.92mm)
  • Large Recovered Length: 0.961" (24.41mm)
  • Small Recovered Length: 5.661" (143.79mm)
  • MSL Level: Not Applicable
  • REACH Status: REACH Unaffected
  • HTSUS: 3926.90.9985
  • Other Names: 002071-000
  • Base Product Number: 222F253

You May Also Be Interested in

TE Connectivity
OTHER ELASTOMERS / Heat Shrink Boot Black
Need more? Email Us
TE Connectivity
BOOT MOLDED / Heat Shrink Boot Black 63
Need more? Email Us
TE Connectivity
HEATSHRINK END CAP BLACK / Heat Shrink Cap Black
Need more? Email Us
TE Connectivity
Need more? Email Us
3M
Need more? Email Us
TE Connectivity
Need more? Email Us
TE Connectivity
Need more? Email Us
TE Connectivity
STD POLY MOLDED PARTS / Heat Shrink Boot Black
Need more? Email Us
TE Connectivity
HEATSHRINK BOOT SZ21 BLACK W/LIP / Heat Shrink Boot Black 21
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess