EN
  • EN
  • DE

LTR-578ALS-WA

Part No LTR-578ALS-WA
Manufacturer Lite-On Inc.
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Lite-On Inc.
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 828730-LTR-578ALS-WA
Ultra Librarian 3D Model Ultra Librarian LTR-578ALS-WA CAD Model

Description

The LTR-578ALS-WA is an ambient light sensor (ALS) manufactured by Lite-On Inc. It is designed to measure the intensity of ambient light and provide a digital output signal that can be used for various applications, especially in portable electronic devices. The primary use case is automatically adjusting the brightness of displays based on the surrounding light conditions, thus enhancing user experience and saving power.

Applications:

  • Mobile Phones: Automatically adjusts screen brightness based on ambient light levels.
  • Tablets: Similar to mobile phones, optimizing display brightness for comfortable viewing and power conservation.
  • Laptops: Automatically adjusts screen brightness to match the surrounding lighting.
  • Wearable Devices: Used in smartwatches and fitness trackers to optimize display brightness.
  • Automotive Displays: Adjusts dashboard brightness based on external lighting conditions.

Features:

  • High Sensitivity: Capable of detecting subtle changes in ambient light.
  • Wide Dynamic Range: Accurately measures light intensity across a broad range of lighting conditions.
  • Low Power Consumption: Designed for energy-efficient operation in battery-powered devices.
  • Small Form Factor: Compact size allows for easy integration into various electronic devices.
  • I2C Interface: Provides a standard digital interface for easy communication with microcontrollers.
  • Temperature Compensation: Ensures stable and reliable performance across a wide range of operating temperatures.

Benefits:

  • Improved User Experience: Automatic brightness adjustment reduces eye strain and enhances visual comfort.
  • Extended Battery Life: Optimizing display brightness reduces power consumption in portable devices.
  • Energy Savings: Automatic lighting control in various applications can lead to significant energy savings.
  • Simplified System Design: I2C interface simplifies integration with other system components.
  • Enhanced System Performance: Accurate ambient light measurement enables precise and reliable control of lighting systems.

Additional Details:

The LTR-578ALS-WA typically operates at a low voltage (e.g., 1.8V to 3.3V). It communicates via the I2C protocol, allowing for easy data retrieval and configuration. The sensor’s spectral response is designed to closely mimic the human eye's sensitivity to light, ensuring accurate and relevant measurements for brightness control. The packaging is designed for surface mount assembly. This sensor is designed to be ROHS compliant.

You May Also Be Interested in

Keystone Electronics
PC TEST POINT LOOP
Lowest to $30.5902
American Hakko Products, Inc.
FILTER,PRE,ALUM.,5PK,808
Need more? Email Us
American Hakko Products, Inc.
TIP,B,456
Lowest to $168.5353
Botron Company Inc.
B8572 WHITE AND BLACK DIGITAL AN
Lowest to $2,375.1978
Keystone Electronics
PC TEST POINT SLOTTED
Lowest to $195.5993
Desco
DESICCANT PAK 500 UNIT
Lowest to $11.0568
3M
SCOTCH MOUNTING TAPE 112L 1" X
Lowest to $62.0050
Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us
American Hakko Products, Inc.
HOLDER,FRONT,FR-4001
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess