EN
  • EN
  • DE

LTR-328ALS-02

Part No LTR-328ALS-02
Manufacturer Lite-On Inc.
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 13+
Reference case SMD
Manufacturer Lite-On Inc.
Manufacturer Homepage www.liteon.com.tw/databook/default.htm
Win Source Part Number 754480-LTR-328ALS-02
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTR-328ALS-02 CAD Model

Description

The LTR-328ALS-02 is an ambient light sensor (ALS) manufactured by Lite-On Inc. It is designed to measure the intensity of ambient light and provide a digital output proportional to the measured light level. This sensor is commonly used in mobile devices, laptops, and other electronic devices to automatically adjust the display brightness based on the surrounding light conditions, improving user experience and saving power.

Applications:

  • Mobile Phones: Automatically adjusts display brightness based on ambient light.
  • Laptops: Optimizes display brightness to reduce eye strain and save battery.
  • Tablets: Adapts display brightness for comfortable viewing in various lighting conditions.
  • Wearable Devices: Adjusts display brightness on smartwatches and fitness trackers.
  • Industrial Lighting Control: Used in smart lighting systems to optimize energy consumption.

Features:

  • Digital Output: Provides a digital output proportional to the measured light level.
  • Wide Dynamic Range: Measures light levels from very low to very high intensity.
  • High Sensitivity: Detects subtle changes in ambient light.
  • I2C Interface: Communicates with microcontrollers and other devices via I2C.
  • Low Power Consumption: Designed for energy-efficient operation.
  • Small Package: Compact package allows for integration into space-constrained devices.

Benefits:

  • Improved User Experience: Automatically adjusts display brightness for optimal viewing.
  • Reduced Eye Strain: Optimizes display brightness to reduce eye fatigue.
  • Power Savings: Reduces power consumption by dimming the display in low-light conditions.
  • Extended Battery Life: Extends battery life in mobile devices.
  • Simplified Design: Easy to integrate into electronic devices.

Additional Details:

The LTR-328ALS-02 operates from a supply voltage range of 2.5V to 3.6V. It features a wide detection range, covering illuminance levels from 0.01 lux to 64,000 lux. The sensor's I2C interface allows for easy communication with microcontrollers and other digital devices. It also includes an interrupt function that can be used to alert the system when the ambient light level changes significantly. The small package size makes it suitable for use in compact mobile devices. The sensor provides accurate and reliable ambient light measurements, making it an excellent choice for automatic display brightness control and other light-sensing applications. It is also RoHS compliant, ensuring environmental friendliness.

You May Also Be Interested in

Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338
NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us
Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us
Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us
SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543
Texas Instruments
1048576-WORD BY 4-BIT DYNAMIC RANDOM-ACCESS MEMORIES
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Lowest to $16.8087
Texas Instruments
HEX INVERTING BUFFERS
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess