EN
  • EN
  • DE

LTNP20N04P

Part No LTNP20N04P
Manufacturer Lite-On Inc.
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1072816-LTNP20N04P
Categories OEM Parts(J-L)
Manufacturer Lite-On Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LTNP20N04P CAD Model

Description

The LTNP20N04P is a P-Channel enhancement mode MOSFET from Lite-On Inc. It is designed for various power management and switching applications where efficiency and space are critical. This MOSFET offers low on-resistance and fast switching speeds, making it suitable for demanding applications. The device is typically available in a surface-mount package for easy integration into printed circuit boards.

Applications

  • Power management in portable devices
  • Load switching
  • Battery management systems
  • DC-DC converters

Features

  • P-Channel enhancement mode
  • Low on-resistance (RDS(on))
  • Fast switching speed
  • Surface-mount package
  • High power and current handling capability

Benefits

  • Improved power efficiency
  • Reduced power loss
  • Compact design
  • Simplified circuit design
  • Enhanced thermal performance

Additional Details

The LTNP20N04P boasts a low gate charge, which minimizes switching losses and enhances overall efficiency. Its robust design enables it to withstand high operating temperatures and voltage stresses. The device is also compliant with RoHS standards, ensuring environmental friendliness. It is crucial to consult the datasheet for detailed electrical characteristics, thermal resistance, and safe operating area to ensure proper application and prevent device failure.

The device’s gate-source voltage threshold is precisely controlled to ensure consistent switching behavior, while its total gate charge is optimized for high-frequency operation. This MOSFET is well-suited for use in synchronous rectification, where its low on-resistance minimizes conduction losses, thereby improving overall system efficiency. Careful attention to layout and thermal management is necessary to fully utilize the device's capabilities and ensure long-term reliability.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Samtec Inc.
Power to the Board .156 Flex Stack, Power Flexible Board Stacker
Need more? Email Us
Linear Technology
Need more? Email Us
ON Semiconductor
IC DISPL CTLR VERT DEFL TO220-7H / Video IC Package
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Linear Technology
Lowest to $2.0374

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess