The LTL42TB6NH184 is a chip LED manufactured by Lite-On Inc. This LED is designed for various applications requiring a compact and efficient light source, particularly in portable devices, indicator lights, and backlighting applications. It offers a small footprint, making it suitable for high-density circuit board designs.
Applications
- Backlighting for LCD screens
- Indicator lights in electronic devices
- Keypad illumination
- Portable electronics
- Consumer electronics
Features
- Compact chip LED package
- High luminous intensity
- Low power consumption
- Wide viewing angle
- Long lifespan
- Surface mountable
Benefits
- Space-Saving Design: The small size allows for efficient use of board space in compact devices.
- Energy Efficiency: Low power consumption helps extend battery life in portable applications.
- Bright Illumination: Provides a clear and visible light output, suitable for various lighting conditions.
- Easy Assembly: Surface mountable design simplifies the manufacturing process.
- Reliable Performance: Long lifespan ensures consistent and reliable operation.
Additional Details
The LTL42TB6NH184 typically operates with a forward voltage of approximately 1.8V to 3.6V and a forward current of around 20mA. The exact color and brightness levels may vary depending on the specific variant. It is commonly used in mobile phones, digital cameras, and other portable devices for indication and backlighting purposes. Furthermore, the LED is RoHS compliant, adhering to environmental regulations regarding hazardous substances.