EN
  • EN
  • DE

LTH-301-23

Part No LTH-301-23
Manufacturer Lite-On Inc.
Catalog Optical Sensors - Reflective - Analog Output
Description PHOTOINTERRUPTER SWITCH PTR SLOT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Lite-On Inc.
Packaging Bulk
Status Obsolete
Sensing Distance 0.2" (5.08mm)
Sensing Method Reflective
Voltage - Collector Emitter Breakdown (Maximum) 30V
Current - Collector (Ic) (Maximum) 20mA
Current - DC Forward (If) (Maximum) 60mA
Output Type Phototransistor
Response Time 3μs, 4μs
Mounting Style Through Hole
Manufacturer Package Slotted Module
Temperature Range - Operating -25°C ~ 85°C
Manufacturer Pack Quantity 250
MSL Level 1 (Unlimited)
Win Source Part Number 719192-LTH-301-23
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTH-301-23 CAD Model

Description

The LTH-301-23 is a reflective phototransistor sensor manufactured by Lite-On Inc.

  • Mounting Style: through-hole
  • Sensing Distance: 0.2 inches (5.08mm)
  • Response Time: 3μs and 4μs
  • Status: obsolete
  • Supply and Demand Status: balanced
  • Manufacturer Package Quantity: 250
  • Commonly used in: various applications such as automatic door systems, vending machines, and office automation equipment

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
REFLECTIVE INTERRUPTOR / Reflective Optical Sensor 0.039" ~ 0.197" (1mm ~ 5mm) 6-SMD, Gull Wing
Need more? Email Us
Omron
SENSR OPTO TRANS 4MM REFL TH PCB
Need more? Email Us
TT Electronics
SNSR OPTO TRANS 3.81MM REFL C-MT
Need more? Email Us
Omron
SENSOR OPTO TRANS 3.5MM REFL PCB
Need more? Email Us
OSRAM Opto Semiconductors Inc.
INTERRUPTER RELFECT W/FILTR SMD / Reflective Optical Sensor 0.197" (5mm) 6-SMD
Need more? Email Us
TT Electronics
SNSR OPTO TRANS 3.81MM REFL C-MT
Need more? Email Us
TT Electronics
SNSR OPTO TRANS 6.35MM REFL TO72
Need more? Email Us
TT Electronics
SENSR OPTO TRANS 3.81MM REFL PCB / Reflective Optical Sensor 0.150" (3.81mm) PCB Mount
Need more? Email Us
TT Electronics
SENSOR REFLECTIVE W/RED LED
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.6255 $59.4225
230+ $0.5133 $118.0590
350+ $0.4973 $174.0550
480+ $0.4813 $231.0240
625+ $0.4652 $290.7500
835+ $0.4171 $348.2785
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,200 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess