EN
  • EN
  • DE

LTH-1650-01

Part No LTH-1650-01
Manufacturer Lite-On Inc.
Catalog Optical Sensors - Reflective - Analog Output
Description PHOTOINTERRUPTER REFL 940/PTR
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Lite-On Inc.
Packaging Bulk
Status Active
Sensing Distance 0.118" (3mm)
Sensing Method Reflective
VCEO Maximum Collector-Emitter Breakdown Voltage 30V
Maximum Current Collector 20mA
Continuous forward current- Max 60mA
Output Type Phototransistor
Response Time 3μs, 4μs
Mounting Through Hole
Temperature Range - Operating -25°C to 85°C
Win Source Part Number 206766-LTH-1650-01
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Sensing & Instrumentation, Automation & Process Control
Quantity per package 250
Ultra Librarian 3D Model Ultra Librarian LTH-1650-01 CAD Model

Description

The Lite-On Inc. LTH-1650-01 is a reflective phototransistor sensor with a sensing distance of 0.118" (3mm) and a maximum current collector of 20mA.

  • VCEO Maximum Collector-Emitter Breakdown Voltage: 30V
  • Continuous Forward Current: 60mA
  • Applications: Sensing & instrumentation, Automation & process control
  • Response Time: 3μs, 4μs
  • Mounting Type: Through-hole
  • Supply and Demand Status: Balanced
  • Popularity: Medium

You May Also Be Interested in

TT Electronics
SENSR OPTO TRANS 3.81MM REFL PCB / Reflective Optical Sensor 0.150" (3.81mm) PCB Mount
Need more? Email Us
Everlight Electronics Co Ltd
OPTO INTERRUPTER
Lowest to $0.1719
TT Electronics
SNSR OPTO TRANS 3.81MM REFL C-MT
Need more? Email Us
TT Electronics
SENSR OPTO TRANS 1.27MM REFL PCB
Need more? Email Us
TT Electronics
SENSOR REFLECTIVE W/RED LED
Need more? Email Us
Omron
SENSOR OPTO TRANS 4.4MM REFL PCB
Lowest to $1.0690
Sharp Microelectronics
Reflective Optical Sensor 0.031" (0.8mm) 4-SMD
Need more? Email Us
Omron
SENSR OPTO TRANS 4MM REFL TH PCB
Need more? Email Us
Everlight Electronics Co Ltd
OPTO INTERRUPTER
Lowest to $0.2326

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
145+ $0.4043 $58.6235
350+ $0.3315 $116.0250
540+ $0.3211 $173.3940
745+ $0.3107 $231.4715
965+ $0.3003 $289.7895
1,290+ $0.2691 $347.1390
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,000 pieces
MOQ: 145 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess